- Thread Size
- Type
- Color
- Material
- Factory Lead Time
- Ingress Protection
- Mounting Feature
- Operating Temperature
- Part Status
- Size / Dimension
- Published
- Actuator Diameter
Attribute column
Manufacturer
APM Hexseal Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Feature | Material | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Actuator Diameter | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N3030 44 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2005 | 0.547 13.89mm Height | Active | - | Pushbutton, Full Boot | Red | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.422 (10.72mm) | - | ROHS3 Compliant | ||
![]() 1132/33 M12-1 BLACK APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2011 | 0.437 11.10mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1 | 0.240 (6.09mm) | - | - | ||
![]() C1131/41 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2011 | 0.850 21.60mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x0.75 | 0.209 (5.31mm) | - | - | ||
![]() N1030 31 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2005 | 0.844 21.44mm Height | Active | - | Toggle, Full Boot | Red | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.219 (5.55mm) | Secondary Inner Seal | ROHS3 Compliant | ||
![]() NC3030 4 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2010 | 0.719 18.26mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.422 (10.72mm) | - | ROHS3 Compliant | ||
![]() 1113/70 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2003 | 1.218Lx0.640W x 0.297 H 30.96mmx16.27mmx7.54mm | Active | 1 (Unlimited) | Rocker Boot | Clear | IP55 - Dust Protected, Water Resistant | - | - | - | ROHS3 Compliant | ||
![]() NH3030 RFI 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.547 13.89mm Height | Active | - | Pushbutton, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2-32 NS-2B | 0.422 (10.72mm) | Shielded | ROHS3 Compliant | ||
![]() N5030L 53 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.500 12.70mm Height | Active | Not Applicable | Toggle, Full Boot | Red | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | ROHS3 Compliant | ||
![]() C1231/42 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | 0.719 18.26mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.422 (10.72mm) | - | ROHS3 Compliant | ||
![]() C1221/21 4 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | 0.620 15.75mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-27 NS-2B | 0.320 (8.11mm) | - | ROHS3 Compliant | ||
![]() 1131/40 S 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.859 21.80mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1 | 0.234 (5.95mm) | - | - | ||
![]() 1221/12 29 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2009 | 0.609 15.48mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-27 NS-2B | 0.320 (8.11mm) | - | ROHS3 Compliant | ||
![]() 1231/35 4 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2009 | 0.653 16.60mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-32 NEF-2B | 0.300 (7.60mm) | - | ROHS3 Compliant | ||
![]() N5030L 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2002 | 0.500 12.70mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | ROHS3 Compliant | ||
![]() N1030B 160 ID BLACK APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.437 11.10mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.291 (7.39mm) | - | ROHS3 Compliant | ||
![]() C1231/41 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | 0.547 13.89mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.422 (10.72mm) | - | ROHS3 Compliant | ||
![]() 1131/26 2501 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2008 | 1.093 27.76mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.219 (5.55mm) | - | ROHS3 Compliant | ||
![]() C1221/22 4 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | 0.609 15.48mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-24 NF-2B | 0.320 (8.11mm) | - | ROHS3 Compliant | ||
![]() C1131/28 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | 0.937 23.80mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.219 (5.55mm) | - | ROHS3 Compliant | ||
![]() N5045 1 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2010 | 0.297 7.54mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 8-40 NS-2B | 0.125 (3.18mm) | - | ROHS3 Compliant |