- Thread Size
- Type
- Color
- Material
- Factory Lead Time
- Ingress Protection
- Mounting Feature
- Operating Temperature
- Part Status
- Size / Dimension
- Published
- Actuator Diameter
Attribute column
Manufacturer
APM Hexseal Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Feature | Material | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Actuator Diameter | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC3030 7/16-284 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.719 18.26mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 7/16-28 UNEF-2B | 0.422 (10.72mm) | - | ROHS3 Compliant | ||
![]() N5040G 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.313 7.95mm Height | Active | Not Applicable | Pushbutton, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-32 NS-2B | 0.188 (4.78mm) | - | ROHS3 Compliant | ||
![]() N5030 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2002 | 0.422 10.72mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.104 (2.64mm) | Secondary Inner Seal | ROHS3 Compliant | ||
![]() 1113/75 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -62°C~204°C | 2003 | 1.437Lx1.390W x 0.413 H 36.51mmx35.32mmx10.49mm | Active | - | Rocker Boot | Clear | IP55 - Dust Protected, Water Resistant | - | - | - | ROHS3 Compliant | ||
![]() 1131/60 2201 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2013 | 0.906 23.00mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2-32 NS-2B | - | Inverted Bellow | ROHS3 Compliant | ||
![]() 1131/31 M12-2202 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.844 21.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1 | 0.256 (6.50mm) | - | - | ||
![]() N9060X1/4 2 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2010 | 0.219 5.56mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.250 (6.35mm) | - | ROHS3 Compliant | ||
![]() N1030 30 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | - | 0.844 21.44mm Height | Active | - | Toggle, Full Boot | Yellow | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.219 (5.55mm) | Secondary Inner Seal | ROHS3 Compliant | ||
![]() N5030L 41 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.500 12.70mm Height | Active | - | Toggle, Full Boot | Yellow | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | ROHS3 Compliant | ||
![]() 1131/26 17 M12-.10 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | - | 1.093 27.76mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1 | 0.219 (5.55mm) | - | ROHS3 Compliant | ||
![]() 1231/8 49 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2009 | 0.653 16.60mm Height | Active | - | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-27 NS-2B | 0.300 (7.60mm) | - | ROHS3 Compliant | ||
![]() N9030X1/8 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.219 5.56mm Height | Active | - | Rotary Shaft Seal | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-32 NEF-2B | 0.125 (3.18mm) | - | ROHS3 Compliant | ||
![]() 3050-4 APM Hexseal | In Stock | - | - | 4 Weeks | Back of Panel | Silicone Rubber | -70°C~204°C | 2012 | 0.906 23.00mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | - | - | 0.453 (11.51mm) | - | ROHS3 Compliant | ||
![]() N3030 45 APM Hexseal | In Stock | - | - | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2005 | 0.547 13.89mm Height | Active | - | Pushbutton, Full Boot | Green | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.422 (10.72mm) | - | ROHS3 Compliant | ||
![]() 1131/31 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | 0.844 21.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.256 (6.50mm) | - | ROHS3 Compliant |