- High Level Output Current
- Logic Family
- Low Level Output Current
- Mounting
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Supply Voltage (Typ)
- Operating Temp Range
- Operating Temperature Classification
- Output Type
- Package Type
- Pin Count
Attribute column
Manufacturer
Aptina Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bus Hold | Data Flow Direction | Input Logic Level | Input Signal Type | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Elements | Number of Direction Control Inputs | Number of Input Enables per Chip | Number of Input Enables per Element | Number of Output Enables per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Output Logic Level | Package Type | Rad Hardened | Tolerant I/Os | Packaging | Technology | Pin Count | Number of Outputs | Output Type | Polarity | Number of Channels | Quiescent Current | Number of Inputs | High Level Output Current | Low Level Output Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHCT240ADTRG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC244DTG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVT244WMX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX244MTC Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC540WMX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LCX07DTG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC245ADTR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHCT245ADTG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC245MX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC541MTC Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LCX541DWG Aptina | In Stock | - | - | NO | - | - | Single-Ended | LCX | Buffer/Line Driver | - | Surface Mount | 1 | - | 0 | - | 2 LOW | - | - | 3.6(V) | 2(V) | 3.3(V) | -40C to 85C | Industrial | - | SOIC W | No | 5 | Rail/Tube | CMOS | 20 | 8 | 3-State | Non-Inverting | 8 | 10(uA) | 8 | -24(mA) | 24(mA) | ||
![]() NC7WP125K8X Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7NZ34L8X Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC245AWM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC125ADTG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCXH16245MTDX Aptina | In Stock | - | - | YES | BI-DIRECTIONAL | CMOS/TTL | - | LCX | Bus Transceiver | - | Surface Mount | 2 | 1 LOW/HIGH | - | 0 | - | 1 LOW | 0 | 3.6(V) | 2(V) | 2.5/3.3(V) | -40C to 85C | Industrial | CMOS/TTL | TSSOP W | No | 5 | Tape and Reel | CMOS | 48 | - | 3-State | Non-Inverting | 16 | 20(uA) | - | -24(mA) | 24(mA) | ||
![]() 74AC240SCX Aptina | In Stock | - | - | NO | - | - | Single-Ended | AC | Buffer/Line Driver | 8@3.3V/6.5@5V | Surface Mount | 2 | - | 0 | - | 2 LOW | - | - | 6(V) | 2(V) | 2.5/3.3/5(V) | -40C to 85C | Industrial | - | SOIC W | No | - | Tape and Reel | CMOS | 20 | 8 | 3-State | Inverting | 8 | 4(uA) | 8 | -24(mA) | 24(mA) | ||
![]() 74ACT245SC Aptina | In Stock | - | - | NO | BI-DIRECTIONAL | TTL | - | ACT | Bus Transceiver | - | Surface Mount | 1 | 1 LOW/HIGH | - | 0 | - | 1 LOW | 0 | 5.5(V) | 4.5(V) | 5(V) | -40C to 85C | INDUSTRIALC | CMOS | SOIC W | No | - | Rail/Tube | CMOS | 20 | - | 3-State | Non-Inverting | 8 | 4(uA) | - | -24(mA) | 24(mA) | ||
![]() MM74HC125MTC Aptina | In Stock | - | - | NO | - | - | Single-Ended | HC | Buffer/Line Driver | - | Surface Mount | 4 | - | 0 | - | 4 LOW | - | - | 6(V) | 2(V) | 2.5/3.3/5(V) | -40C to 85C | Industrial | - | TSSOP W | No | - | Rail/Tube | CMOS | 14 | 4 | 3-State | Non-Inverting | 4 | 8(uA) | 4 | -7.8(mA) | 7.8(mA) | ||
![]() MC74VHCT244ADTRG Aptina | In Stock | - | - | NO | - | - | Single-Ended | VHCT | Buffer/Line Driver | 8.4@5V | Surface Mount | 2 | - | 0 | - | 2 LOW | - | - | 5.5(V) | 4.5(V) | 5(V) | -40C to 125C | AUTOMOTIVEC | - | TSSOP W | No | - | Tape and Reel | CMOS | 20 | 8 | 3-State | Non-Inverting | 8 | 4(uA) | 8 | -8(mA) | 8(mA) |