- Logic Family
- Low Level Output Current
- Mounting
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Supply Voltage (Typ)
- Operating Temp Range
- Operating Temperature Classification
- Package Type
- Pin Count
- Quiescent Current
- Rad Hardened
Attribute column
Manufacturer
Aptina Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Contact Finish Mating | Contact Materials | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mfr | Mounting | Number of Elements | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Primary Material | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Color | Fastening Type | Technology | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Output Type | Current - Supply (Disable) (Max) | Quiescent Current | Spread Spectrum Bandwidth | Input Type | Number of Inputs | High Level Output Current | Low Level Output Current | Absolute Pull Range (APR) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC32MX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HCU04ADG Aptina | In Stock | - | - | - | - | - | - | - | - | HC | Inverter | - | - | Surface Mount | 6 | - | - | 6(V) | 2(V) | 2.5/3.3/5(V) | -55C to 125C | Military | - | SOIC N | - | - | No | - | Rail/Tube | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | 1(uA) | - | - | - | -5.2(mA) | 5.2(mA) | - | - | - | - | ||
![]() NLV74HC1G00DFT1G Aptina | In Stock | - | - | - | - | - | - | - | - | HC | NAND | - | - | Surface Mount | 1 | 0 | 0 | 6(V) | 2(V) | 2.5/3.3/5(V) | -55C to 125C | Military | - | SC-88A | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | 5 | - | - | - | - | 1 | - | - | 1(uA) | - | - | 2-IN | -2.6(mA) | 2.6(mA) | - | - | - | - | ||
![]() NC7S02L6X Aptina | In Stock | - | Datasheet | - | - | - | - | - | - | TinyLogic HS | NOR | - | - | Surface Mount | 1 | 0 | 0 | 6(V) | 2(V) | 2.5/3.3/5(V) | -40C to 85C | Industrial | - | MicroPak | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 1 | - | - | 1(uA) | - | - | 2-IN | -2.6(mA) | 2.6(mA) | - | - | - | - | ||
![]() MC74AC14DG Aptina | In Stock | - | Datasheet | - | - | - | - | - | - | AC | - | 13.5@3.3V/10@5V | - | Surface Mount | 6 | - | - | 6(V) | 2(V) | 5(V) | -40C to 85C | Industrial | - | SOIC N | - | - | No | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | Schmitt Trigger | - | 4(uA) | - | Schmitt Trigger | - | -24(mA) | 24(mA) | - | - | - | - | ||
![]() MM74HCT14M Aptina | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | -40°C ~ 85°C | - | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 1.8V | - | 30 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 31mA | - | - | 10µA | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() 74LVX00MTCX Aptina | In Stock | - | - | - | - | - | - | - | - | LVX | NAND | - | KYOCERA AVX | Surface Mount | 4 | 0 | 0 | 3.6(V) | 2(V) | 2.5/3.3(V) | -40C to 85C | Industrial | Tape & Reel (TR) | TSSOP W | - | Active | No | - | Tape and Reel | * | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | 14 | - | - | - | - | 1 | - | - | 2(uA) | - | - | 2-IN | -4(mA) | 4(mA) | - | - | - | - | ||
![]() 74LCX04BQX Aptina | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | Gold | Copper Alloy | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | Solder | Receptacle, Female Sockets | - | Silver | Threaded | - | - | D | - | - | - | Electroless Nickel | - | 26-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | ||
![]() MC74HC05ADTR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT14AMTCX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HCT14ADR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HCT04ADTR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT132DG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7SZ86L6X Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7WP08L8X Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7SV00L6X Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC02M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC1G02DTT1G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC02ADR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74AC20DG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |