- Bus Hold
- High Level Output Current
- Latch Mode
- Logic Family
- Low Level Output Current
- Mounting
- Number of Elements
- Number of Bits
- Number of Input Enables per Element
- Number of Inputs
- Number of Output Enables per Element
- Number of Outputs
Attribute column
Manufacturer
Aptina Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bus Hold | Latch Mode | Logic Family | Mounting | Number of Elements | Number of Input Enables per Element | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package Type | Rad Hardened | Set/Reset | Packaging | Type | Technology | Pin Count | Number of Outputs | Output Type | Polarity | Number of Bits | Number of Inputs | High Level Output Current | Low Level Output Current | Quiescent Current (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT573MTCX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HCT573WMX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC573ADWR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14043BDR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC373ADTG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74AC373DWG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT573DWG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC573ADWG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVT16373MTDX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT573AMX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC373WMX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC259ADTR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVX573DTR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VCX16373MTDX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC573MTC Aptina | In Stock | - | - | NO | Transparent | HC | Surface Mount | 1 | 1 | 1 | 0 | 6(V) | 2(V) | 2.5/3.3/5(V) | -40C to 85C | Industrial | TSSOP W | No | NO | Rail/Tube | D-Type | CMOS | 20 | 8 | 3-State | Non-Inverting | 8 | 8 | -7.8(mA) | 7.8(mA) | 0.008(mA) | ||
![]() MM74HC573WMX Aptina | In Stock | - | - | NO | Transparent | HC | Surface Mount | 1 | 1 | 1 | 0 | 6(V) | 2(V) | 2.5/3.3/5(V) | -40C to 85C | Industrial | SOIC W | No | NO | Tape and Reel | D-Type | CMOS | 20 | 8 | 3-State | Non-Inverting | 8 | 8 | -7.8(mA) | 7.8(mA) | 0.008(mA) |