- Connector Type
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Filter Type
- Filtered
- Flammability Rating
- Fused
- Housing Material
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
Attribute column
Manufacturer
Arcol Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Current Rating | Termination Style | Switch Function | Filter Type | Product | Height | Length | Width | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF-B01-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 2.645547 oz | 250 VAC | Box | AF | IEC-320 C-14 | 1 A | Faston | Not Switched | Commercial, Medical | Inlets | - | 44 mm | 33 mm | UL 94 V-0 | ||
![]() AF-B03-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 2.645547 oz | 250 VAC | Box | AF | IEC-320 C-14 | 3 A | Faston | Not Switched | Commercial, Medical | Inlets | - | 44 mm | 33 mm | UL 94 V-0 | ||
![]() AF-B06-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 2.645547 oz | 250 VAC | Box | AF | IEC-320 C-14 | 6 A | Faston | Not Switched | Commercial, Medical | Inlets | - | 44 mm | 33 mm | UL 94 V-0 | ||
![]() AF-C10-SD Arcol | In Stock | - | - | Steel | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 3.527396 oz | 250 VAC | Box | AF | IEC-320 C-14 | 10 A | Faston | Switched | Commercial, Medical | Inlets | 43.5 mm | 61 mm | 28.5 mm | UL 94 V-0 | ||
![]() AF-C01-SD Arcol | In Stock | - | - | Steel | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 3.527396 oz | 250 VAC | Box | AF | IEC-320 C-14 | 1 A | Faston | Switched | Commercial, Medical | Inlets | 43.5 mm | 61 mm | 28.5 mm | UL 94 V-0 | ||
![]() AF-A10-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | No | + 85 C | - 25 C | Screw | Details | 2.821917 oz | 250 VAC | Box | AF | IEC-320 C-14 | 10 A | Faston | Not Switched | Commercial, Medical | Inlets | 22 mm | 40.5 mm | 29 mm | UL 94 V-0 | ||
![]() AF-A15-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | No | + 85 C | - 25 C | Screw | Details | 2.821917 oz | 250 VAC | Box | AF | IEC-320 C-14 | 15 A | Faston | Not Switched | Commercial, Medical | Inlets | 22 mm | 40.5 mm | 29 mm | UL 94 V-0 | ||
![]() AF-A03-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | No | + 85 C | - 25 C | Screw | Details | 2.821917 oz | 250 VAC | Box | AF | IEC-320 C-14 | 3 A | Faston | Not Switched | Commercial, Medical | Inlets | 22 mm | 40.5 mm | 29 mm | UL 94 V-0 | ||
![]() AF-A06-S Arcol | In Stock | - | - | Aluminium | 1 | Filtered | No | + 85 C | - 25 C | Screw | Details | 2.821917 oz | 250 VAC | Box | AF | IEC-320 C-14 | 6 A | Faston | Not Switched | Commercial, Medical | Inlets | 22 mm | 40.5 mm | 29 mm | UL 94 V-0 | ||
![]() AF-C03-SD Arcol | In Stock | - | - | Steel | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 3.527396 oz | 250 VAC | Box | AF | IEC-320 C-14 | 3 A | Faston | Switched | Commercial, Medical | Inlets | 43.5 mm | 61 mm | 28.5 mm | UL 94 V-0 | ||
![]() AF-C06-SD Arcol | In Stock | - | - | Steel | 1 | Filtered | Yes | + 85 C | - 25 C | Screw | Details | 3.527396 oz | 250 VAC | Box | AF | IEC-320 C-14 | 6 A | Faston | Switched | Commercial, Medical | Inlets | 43.5 mm | 61 mm | 28.5 mm | UL 94 V-0 |