Filters
  • Color
  • Flammability Rating
  • Length
  • Material
  • Maximum Operating Temperature
  • Minimum Operating Temperature
  • Product
  • Series
  • Thermal Conductivity
  • Thickness
  • Type
  • Width

Attribute column

Manufacturer

Arcol Thermal - Pads, Sheets

View Mode:
7 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Material

Breakdown Voltage / V

Maximum Operating Temperature

Minimum Operating Temperature

Series

Type

Color

Thermal Conductivity

Product

Length

Width

Thickness

Flammability Rating

33
-

Ceramic Filled Silicone

-

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Blue

3 W/m-K

Thermally Conductive Gap Pad

97.7 mm

47.5 mm

0.50 mm

UL 94 V-0

31
-

Ceramic Filled Silicone

-

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Blue

3 W/m-K

Thermally Conductive Gap Pad

48.7 mm

47.5 mm

0.50 mm

UL 94 V-0

25
-

Ceramic Filled Silicone

-

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Blue

3 W/m-K

Thermally Conductive Gap Pad

65.2 mm

47.5 mm

0.50 mm

UL 94 V-0

16
-

Ceramic Filled Silicone

-

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Blue

3 W/m-K

Thermally Conductive Gap Pad

49.1 mm

28 mm

0.50 mm

UL 94 V-0

14
-

Ceramic Filled Silicone

-

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Blue

3 W/m-K

Thermally Conductive Gap Pad

127.7 mm

72.5 mm

0.50 mm

UL 94 V-0

60
-

Ceramic Filled Silicone

5 kV

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Light Blue

3 W/m-K

Thermal Management

89.7 mm

72.5 mm

0.5 mm

UL94 V-0

30
-

Ceramic Filled Silicone

-

+ 150 C

- 40 C

HS-TP2

Thermal Pad

Blue

3 W/m-K

Thermally Conductive Gap Pad

109.7 mm

72.5 mm

0.50 mm

UL 94 V-0