- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Temperature Coefficient | Mfr | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Height Seated (Max) | Product Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS250 4R F ARCOL | 23 | - | - | Axial, Box | Flanges | - | - | ARCOL | Bulk | Active | MIL-PRF-18546 | 2.2kV | - | ARCOL, HS | 4.319" L x 1.791" W (109.70mm x 45.50mm) | ±1% | ±100ppm/°C | 4 Ohms | Wirewound | 250W | 250W | - | High Power | - | - | M6 Threaded | Aluminum | - | ± 1% | - | - | 109.7mm | 72.5mm | 1.646" (41.80mm) | 41.8mm | ||
![]() HSW600 4R7 J ARCOL | 10 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +50ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 4.7 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HS200 40R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±1% | ±100ppm/°C | 40 Ohms | Wirewound | 200W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | ||
![]() HSW600 330R J ARCOL | 48 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +25ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±25ppm/°C | 330 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HSW600 6R8 J ARCOL | 23 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +50ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 6.8 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HS250 27R F ARCOL | 40 |
| - | Axial, Box | Flanges | - | - | ARCOL | Bulk | Active | - | - | - | ARCOL, HS | 4.319" L x 1.791" W (109.70mm x 45.50mm) | ±1% | ±100ppm/°C | 27 Ohms | Wirewound | 250W | - | - | - | - | - | M6 Threaded | Aluminum | - | - | - | - | - | - | 1.646" (41.80mm) | - | ||
![]() HS300 3R9 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 3.9 Ohms | Wirewound | 300W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | ||
![]() HS100M 150R J M191 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 150 Ohms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 0.949" (24.10mm) | - | ||
![]() HS250 R5 F ARCOL | 35 |
| - | Axial, Box | Flanges | - | - | ARCOL | Bulk | Active | - | - | - | ARCOL, HS | 4.319" L x 1.791" W (109.70mm x 45.50mm) | ±1% | ±100ppm/°C | 500 mOhms | Wirewound | 250W | - | - | - | - | - | M6 Threaded | Aluminum | - | - | - | - | - | - | 1.646" (41.80mm) | - | ||
![]() HS200 5R6 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±1% | ±100ppm/°C | 5.6 Ohms | Wirewound | 200W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | ||
![]() HS300 12R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 12 Ohms | Wirewound | 300W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | ||
![]() HS100M 100R J M191 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 100 Ohms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 0.949" (24.10mm) | - | ||
![]() HS300 170R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 170 Ohms | Wirewound | 300W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | ||
![]() HS300 200R F ARCOL | 66 | - | - | Axial, Box | Flanges | - | - | ARCOL | Bulk | Active | MIL-PRF-18546 | 2.5kV | - | ARCOL, HS | 5.027" L x 1.791" W (127.70mm x 45.50mm) | ±1% | ±100ppm/°C | 200 Ohms | Wirewound | 300W | 300W | - | High Power | - | - | M6 Threaded | Aluminum | - | ± 1% | - | - | 127.7mm | 72.5mm | 1.646" (41.80mm) | 41.8mm | ||
![]() NHS250 10R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 10 Ohms | Wirewound | 250W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 1.646" (41.80mm) | - | ||
![]() HSW600 100R J ARCOL | 55 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +25ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±25ppm/°C | 100 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HSW600 680R J ARCOL | 11 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +25ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±25ppm/°C | 680 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HSW600 10R J ARCOL | 25 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +50ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 10 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HSW600 22R J ARCOL | 45 |
| - | Axial, Box | Flanges | 45 x 190 x 72.5mm | +50ppm/°C | ARCOL | Box | Active | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 22 Ohms | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | Aluminum | 45mm | - | 190mm | Pulse Withstanding | - | - | 1.772" (45.00mm) | - | ||
![]() HS250 R1 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 100 mOhms | Wirewound | 250W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - |