- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Temperature Coefficient | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 680 Ohms | Wirewound | 100W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS250 1R5 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 1.5 Ohms | Wirewound | 250W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS250 20K J M361 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±25ppm/°C | 20 kOhms | Wirewound | 250W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS100E6 12R F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | 65.2 x 47.5 x 24.1mm | +100ч/млн/°C | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 12 Ohms | Wirewound | 100W | 100W | Wire Wound | - | Solder Lugs | Aluminum | 24.1mm | 65.2mm | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS300F 1R J M708 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 1 Ohms | Wirewound | 300W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS200 15R J M395-04 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 15 Ohms | Wirewound | 200W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHSW600 10R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 10 Ohms | - | 600W | - | - | - | Wire Leads | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.772" (45.00mm) | ||
![]() HS200 4R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 200W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS25 5R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 5 Ohms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS200 27R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 27 Ohms | Wirewound | 200W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS250 25R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 25 Ohms | Wirewound | 250W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS100 170R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 170 Ohms | Wirewound | 100W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS200 60R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 60 Ohms | Wirewound | 200W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS50C 170R J M369 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 170 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS25HVX 330R J M199 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 330 Ohms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | 20 kOhms | Wirewound | 100W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() NHS25 3R3 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 3.3 Ohms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS50HVX 5K6 J M199 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 5.6 kOhms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 56 Ohms | Wirewound | 50W | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 4.7 Ohms | Wirewound | 25W | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) |