- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS300 3K F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±25ppm/°C | 3 kOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS25 6R8 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 6.8 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS250 12R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 12 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS100 12R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 12 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS300HV 50R J M995 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 50 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS150E6 25R J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 25 Ohms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS300 250R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 250 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS50E3 1R F M145 ARCOL | In Stock | - | - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | - | +100ч/млн/°C | ARCOL | Box | Active | - | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 1 Ohms | Wirewound | 50W | 50W | Wire Wound | Clamp | - | Solder Lugs | Aluminum | 14.8mm | 49.1mm | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS300HV 33R J M307 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 33 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS250 2R2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 2.2 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS100 100R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 100 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS100 R1 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 100 mOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS200 1R4 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 1.4 Ohms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS50HVX 430R J M199 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 430 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS150E6 470R F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | 97.7 x 47.5 x 24.1mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 2.5 kV | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | 470 Ohms | Wirewound | 150W | 150W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 24.1mm | 97.7mm | Pulse Withstanding | 24 mm | 0.949" (24.10mm) | 98 mm | 27.5 mm | ||
![]() HS50E3 3R3 F M145 ARCOL | In Stock | - | - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | - | +100ч/млн/°C | ARCOL | Box | Active | - | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 3.3 Ohms | Wirewound | 50W | 50W | Wire Wound | Clamp | - | Solder Lugs | Aluminum | 14.8mm | 49.1mm | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS100E6 3R5 J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 3.5 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS150E6 4R7 F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | 97.7 x 47.5 x 24.1mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 2.5 kV | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | 4.7 Ohms | Wirewound | 150W | 150W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 24.1mm | 97.7mm | Pulse Withstanding | 24 mm | 0.949" (24.10mm) | 98 mm | 27.5 mm | ||
![]() HS200 R75 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±1% | ±100ppm/°C | 750 mOhms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - |