- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS250 R1 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | - | ±100ppm/°C | 100 mOhms | - | - | Wirewound | 250W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HSW600 47R J ARCOL | In Stock | - | - | Axial, Box | Flanges | 45 x 190 x 72.5mm | - | - | +50ppm/°C | ARCOL | - | - | Box | Active | - | - | - | - | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | - | ±50ppm/°C | 47 Ohms | - | - | - | 600W | 600W | Wire Wound | - | Axial | - | Wire Leads | - | Aluminum | 45mm | - | 190mm | - | Pulse Withstanding | - | - | - | 1.772" (45.00mm) | - | - | - | ||
![]() HS300 80R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | Non-Compliant | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 80 Ohms | - | - | Wirewound | 300W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HS300 260R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 260 Ohms | - | - | Wirewound | 300W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HS15 2K F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS500 50R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA600-100KJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50 1R8 J Arcol | In Stock | - | - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | - | 100 PPM / C | 1.8Ω | - | - | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | 14.8mm | - | 72.5mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() NHS300 4R0 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 4 Ohms | - | - | - | - | 300 W | - | - | Screw | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS300 8R0 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 8 Ohms | - | - | - | - | 300 W | - | - | Screw | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS300 10R 5% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | 10 Ohms | - | - | - | - | 300 W | - | - | Screw | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() HS10 2R7 J Arcol | In Stock | - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | Compliant | - | 160 V | - | - | HS10 | - | ±5% | Axial | 100 ppm/°C | 2.7Ω | 200 °C | -55 °C | - | - | 10W | Wire Wound | - | Axial | - | - | - | - | 8.8mm | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS75 47K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 60 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | Active | - | - | - | 1.4 kV | - | - | HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | 1 % | - | 25 PPM / C | 47 kOhms | - | - | Wirewound | 75W | 75 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | Aluminum Housed Resistors | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 48.7 mm | 27.5 mm | - | ||
![]() LPR50 56R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | 56 Ohms | - | - | - | - | 50 W | - | Low Profile | Wire Lead | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() HS100 3R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - | Chassis Mount | Bulk | Active | - | Details | 3.703766 oz | - | - | Box | HS | 2.567 L x 1.075 W (65.20mm x 27.30mm) | 5 % | - | 100 PPM / C | 3 Ohms | - | - | Wirewound | 100W | 100 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS100 240R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 1 % | - | 100 PPM / C | 240 Ohms | - | - | Wirewound | 100W | 100 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 8R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | - | 100 PPM / C | 8.2 Ohms | - | - | Wirewound | 100W | 100 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 270R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 1 % | - | 100 PPM / C | 270 Ohms | - | - | Wirewound | 100W | 100 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 1K3 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | - | 25 PPM / C | 1.3 kOhms | - | - | Wirewound | 100W | 100 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 3K6 J Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 3.703766 oz | 1.9 kV | - | Box | - | - | 5 % | - | 25 PPM / C | 3.6 kOhms | - | - | - | - | 100 W | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - |