- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Approvals | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Timing Range | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Power Rating | Technology | Resistor Type | Current Rating | Termination Style | Working Voltage | Failure Rate | Number of Levels | Lead Style | Number of Poles | Input Type | Coil Voltage | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Mode of Operation | Product | Features | Contacts | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS15 10R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | - | - | 265 V | 265V | - | - | - | - | 1 % | - | - | Lug | 100 ppm/°C | 10 Ω | - | - | - | 15 W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 19.9mm | 21mm | - | - | - | - | - | 11mm | ||
![]() HS25 40R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | - | - | 550 V | 550V | - | - | - | - | 1 % | - | - | Lug | ± 100ppm/°C | 40ohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | 14.8mm | ||
![]() HS25 4R F Arcol | 195 | - | - | Surface | Aluminium Housed | - | - | - | CE, CSA, UL | 27.3 x 28 x 14.8mm | - | SSAC | KSDB215S-SSAC | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | MIL-PRF-18546 | - | 5 | - | - | 550V | - | - | HS25 | - | ±1% | - | - | 0.250 in Flat Blade | ± 100ppm/°C | 4Ω | - | - | - | 25W | Aluminium | High Power | - | Axial | - | - | - | - | - | - | 24 VAC | - | 14.8mm | ± 1% | 27.3mm | Off Delay | - | Aluminum Housed Resistors | 1NO | 27.3mm | 28mm | - | 14.8 mm | - | 27.3 mm | 14.2 mm | 14.8mm | ||
![]() HS25 68R J Arcol | 45 | - | - | - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | - | Turck | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | MIL-PRF-18546 | Compliant | - | - | 550 V | 550V | - | - | HS25 | - | ±5% | - | - | Axial | ± 100ppm/°C | 68Ω | - | - | - | 25W | Wire Wound | High Power | - | Axial | 550 V | - | - | - | - | - | - | - | 14.6mm | ± 5% | 51mm | - | - | Aluminum Housed Resistors | - | 27.3mm | 28mm | - | 14.8 mm | - | 51 mm | 14.2 mm | 14.8mm | ||
![]() HS25 1K F Arcol | 146 | - | - | - | - | - | - | - | cURus | - | - | Adaptaflex, a Division of T & B | PACS42/BL/50M | + 200 C | - | - | - 55 C | - | - | - | - | MIL-PRF-18546 | Yes | - | - | 550 V | 550V | - | - | - | - | 1 % | - | - | - | 100 ppm/°C | 1 kΩ | - | Black | - | 25 W | - | High Power | - | Solder Lug | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | Aluminum Housed Resistors | - | 27.3mm | 28mm | 1.39 | 14.8 mm | - | 27.3 mm | 14.2 mm | 14.8mm | ||
![]() HS25 20R F Arcol | 109 |
| - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | - | - | 550 V | 550V | - | - | - | - | 1 % | - | - | Lug | ± 100ppm/°C | 20ohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | 14.8mm | ||
![]() HS200 2R F Arcol | In Stock | - | - | PCB Mount | Axial, Box | Flanges | - | - | CE;UR | - | - | Altech | PVS08-5,00 | - | - | ARCOL | - | - | - | Bulk | Active | MIL-PRF-18546 | - | - | - | - | 1.9kV | - | - | ARCOL, HS | 3.531 L x 1.791 W (89.70mm x 45.50mm) | ±1% | - | - | - | ± 100ppm/°C | 2ohm | Polyamide | Black | 200W | 200W | - | High Power | - | - | - | - | 1 | M6 Threaded | 8 | - | - | Aluminum | - | ± 1% | - | - | - | - | - | 89.7mm | 72.5mm | - | - | 1.646 (41.80mm) | - | - | 41.8mm | ||
![]() HS200 4R F Arcol | In Stock | - | - | - | Axial, Box | Flanges | - | Cast Iron | - | - | - | Grove Gear | GRG-BMQ826-20-L-140 | - | - | ARCOL | - | - | - | Bulk | Active | MIL-PRF-18546 | - | - | - | - | 1.9kV | - | - | ARCOL, HS | 3.531 L x 1.791 W (89.70mm x 45.50mm) | ±1% | - | - | - | ± 100ppm/°C | 4ohm | Wirewound | - | 200W | 200W | - | High Power | - | - | - | - | - | M6 Threaded | - | C-Face Quilled | - | Aluminum | - | ± 1% | - | - | - | - | - | 89.7mm | 72.5mm | - | - | 1.646 (41.80mm) | - | - | 41.8mm | ||
![]() LPR100 680R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | - | Bulk | LPR | - | 5 % | - | - | - | ± 100ppm/°C | 680 Ohms | - | - | - | 100 W | - | Low Profile | - | Wire Lead | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | Aluminum Housed Resistors | - | 100mm | 75mm | - | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR50 68R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | - | Bulk | LPR | - | 5 % | - | - | - | ± 100ppm/°C | 68 Ohms | - | - | - | 50 W | - | Low Profile | - | Wire Lead | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | Aluminum Housed Resistors | - | 50mm | 75mm | - | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() HS150 24R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | 30 | - | - | + 200 C | - | - | - 55 C | - | Chassis Mount | - | - | - | - | - | 5.525031 oz | - | 2.5 kV | - | - | HS | - | 5 % | - | - | - | 100 PPM / C | 24 Ohms | - | - | - | 150 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | - | - | 24 mmw | - | 98 mm | 27.5 mm | - | ||
![]() HS150 220R J Arcol | 18 |
| - | - | Axial | Flanges | Axial | - | - | 24.1 x 121 x 47.5mm | - | - | - | + 200 C | +100ppm/°C | ARCOL | - 55 C | - | - | Bulk | Active | - | Compliant | - | - | - | 2.5 kV | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±1% | Active | 2 | Axial | ±100ppm/°C | 2 MOhms | Metal Oxide Film | - | 1W | 150W | Wire Wound | - | - | Axial | - | -- | - | Solder Lugs | - | - | - | Aluminum | 24.1mm | - | 121mm | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | 24 mm | -- | 121 mm | 27.5 mm | - | ||
![]() HS25 18R J Arcol | 92 |
| - | - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | - | Murrelektronik | 5546000 | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | 550 V | - | - | HS25 | - | ±5% | - | - | - | 100 PPM / C | 18Ω | - | - | - | 25W | Wire Wound | - | - | Axial | - | - | - | - | - | - | - | - | 14.6mm | - | 51mm | - | - | Aluminum Housed Resistors | - | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS50 3K3 J Arcol | 50 |
| - | - | Aluminium Housed | - | - | - | CE, CSA, UL | 14.8 x 72.5 x 29.7mm | - | Cutler Hammer, Div of Eaton Corp | PDG24K0100E3RN | + 200 C | +25ppm/°C | - | - 55 C | Panel | - | - | - | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | - | - | - | 25 PPM / C | 3.3kΩ | - | - | - | 50W | Wire Wound | - | 100 A | Axial | - | - | - | - | - | - | - | - | 14.8mm | - | 72.5mm | - | - | Aluminum Housed Resistors | - | - | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS200HV 10R J M307 ARCOL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | - | - | - | ±100ppm/°C | 10 Ohms | Wirewound | - | 200W | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HS100M 3R3 J M191 ARCOL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | - | - | - | ±100ppm/°C | 3.3 Ohms | Wirewound | - | 100W | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() NHS250 30R J ARCOL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | - | - | - | ±100ppm/°C | 30 Ohms | Wirewound | - | 250W | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HS300 3K3 J ARCOL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | - | - | - | ±25ppm/°C | 3.3 kOhms | Wirewound | - | 300W | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | 1.646" (41.80mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | - | - | - | ±100ppm/°C | 100 Ohms | Wirewound | - | 25W | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | 0.583" (14.80mm) | - | - | - | ||
![]() NHS100 5R J ARCOL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | - | - | - | ±100ppm/°C | 5 Ohms | Wirewound | - | 100W | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | - | 0.949" (24.10mm) | - | - | - |