- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS300HV 33R J M701 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 33 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS100 34R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 34 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS300 125R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 125 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 12 Ohms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() 825J15RHE ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Bulk | Active | - | - | 825 | 1.938" L x 1.080" W (49.23mm x 27.43mm) | ±5% | ±20ppm/°C | 15 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | 0.546" (13.87mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 24 Ohms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS300 16R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 16 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS25E3 10R F M145 ARCOL | 177 |
| - | Axial, Box | Flanges | 27.3 x 28 x 14.8mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 550 V | - | HSE3 | 1.075" L x 1.169" W (27.30mm x 29.70mm) | ±1% | ±100ppm/°C | 10 Ohms | Wirewound | 25W | 25W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 14.8mm | 27.3mm | Pulse Withstanding | 14.8 mm | 0.575" (14.60mm) | 27.3 mm | 14.2 mm | ||
![]() HSW600 2R2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 2.2 Ohms | - | 600W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 1.772" (45.00mm) | - | - | ||
![]() HS50C 16R J M369 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 16 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS250 R05 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 50 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS25E3 24R J M145 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSE3 | 1.075" L x 1.169" W (27.30mm x 29.70mm) | ±5% | ±100ppm/°C | 24 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.575" (14.60mm) | - | - | ||
![]() NHS50 5R1 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 5.1 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS100 16R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 16 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS300 1K3 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±25ppm/°C | 1.3 kOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS50C 5K F M356 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 5 kOhms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS150HVE4 11K F M349 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | ±25ppm/°C | 11 kOhms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 1.5 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS75M 10R J M191 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 10 Ohms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - |