- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Temperature Coefficient | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50M 4K7 J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 4.7 kOhms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS75E6 3R3 F M193 ARCOL | 5568240 |
| - | Axial, Box | Flanges | 48.7 x 47.5 x 24.1mm | +100ч/млн/°C | ARCOL | Box | Active | - | HSE6 | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±1% | ±100ppm/°C | 3.3 Ohms | Wirewound | 75W | 75W | Wire Wound | - | - | Solder Lugs | Aluminum | 24.1mm | 48.7mm | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS250 R2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 200 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NAHR100 1R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | - | 1 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | 0.949" (24.10mm) | ||
![]() HS200F 2K7 J M707 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±25ppm/°C | 2.7 kOhms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS250 R8 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 800 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS300 R5 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 500 mOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS300 R68 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 680 mOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS300 4R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS100E6 25R J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 25 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 3.3 Ohms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS250 200R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 200 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 68 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 33 kOhms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS250 128R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 128 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS50E3 5R F M145 ARCOL | 177 |
| - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | +100ч/млн/°C | ARCOL | Box | Active | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 5 Ohms | Wirewound | 50W | 50W | Wire Wound | Clamp | - | Solder Lugs | Aluminum | 14.8mm | 49.1mm | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS300 1K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±25ppm/°C | 1 kOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HSW600 1K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±25ppm/°C | 1 kOhms | - | 600W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 1.772" (45.00mm) | ||
![]() NHS300 470R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 470 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NAHR250 50R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | - | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | - | 50 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | 1.646" (41.80mm) |