- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Note | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS25 1R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 1 Ohms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.583" (14.80mm) | - | - | - | ||
![]() HS150E6 5R F M193 ARCOL | 98 |
| - | Axial, Box | Flanges | 97.7 x 47.5 x 24.1mm | - | - | +100ч/млн/°C | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | - | ±100ppm/°C | 5 Ohms | Wirewound | 150W | 150W | Wire Wound | - | - | - | - | Solder Lugs | - | Aluminum | 24.1mm | - | 97.7mm | - | Pulse Withstanding | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() HS25M 16R J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | - | ±100ppm/°C | 16 Ohms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 0.583" (14.80mm) | - | - | - | ||
![]() HS50E3 10R F M145 ARCOL | 155 |
| - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | - | - | +100ч/млн/°C | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | - | ±100ppm/°C | 10 Ohms | Wirewound | 50W | 50W | Wire Wound | - | Clamp | - | - | Solder Lugs | - | Aluminum | 14.8mm | - | 49.1mm | - | Pulse Withstanding | - | - | - | 0.583" (14.80mm) | - | - | - | ||
![]() NHS300 11R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | - | ±100ppm/°C | 11 Ohms | Wirewound | 300W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HS300 2R4 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 2.4 Ohms | Wirewound | 300W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() NHS100 2R2 J M389/2 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | 2.2 Ohms | Wirewound | 100W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() HS100E6 33R F M193 ARCOL | 47 |
| - | Axial, Box | Flanges | 65.2 x 47.5 x 24.1mm | - | - | +100ч/млн/°C | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | - | ±100ppm/°C | 33 Ohms | Wirewound | 100W | 100W | Wire Wound | - | - | - | - | Solder Lugs | - | Aluminum | 24.1mm | - | 65.2mm | - | Pulse Withstanding | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() NHS250 1R2 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 1.2 Ohms | Wirewound | 250W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() NHS200 1R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 1 Ohms | Wirewound | 200W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() NHS300 16R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | - | Chassis Mount | - | - | - | Details | 1.543 lbs | - | 2.5 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 16 Ohms | - | - | 300 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() LPR50 270R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | 270 Ohms | - | - | 50 W | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() LPR100 15R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | 15 Ohms | - | - | 100 W | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR100 6R8 J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | 6.8 Ohms | - | - | 100 W | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() TFBR100L150RKF Arcol | In Stock | - | - | - | - | - | 25 | + 200 C | - | - | - 50 C | - | Chassis Mount | - | - | - | Details | - | - | 1 kV | - | Bulk | TFBR | - | 10 % | - | 150 PPM / C | 150 Ohms | - | - | 100 W | - | High Power | Wire Lead | - | - | - | - | - | - | ± 10% | - | - | - | 61mm | 41mm | 1 mm | - | 61 mm | 41 mm | 1mm | ||
![]() HS200-220RJ Arcol | 27 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | - | +100ppm/°C | - | - | DIN-Rail | - | - | - | - | Yes | - | 1.9 kV | - | - | - | n/a | - | 5 % | Axial | 100 ppm/°C | 220 Ω | Wire resistor | - | 200 W | Wire Wound | - | Axial | - | n/a | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | - | 121 mm | 5mm | - | ||
![]() HS100 68R F Arcol | 29 |
| - | Aluminium Housed | - | 65.2 x 47.5 x 24.1mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | 1.9 kV | - | - | HS100 | - | ±1% | - | 100 PPM / C | 68Ω | - | - | 100W | Aluminium | - | Axial | - | - | - | - | - | 24.1mm | - | 65.2mm | - | Aluminum Housed Resistors | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS15 6R8 F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA250-1RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS-10-1R5F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |