- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Overall Height | Overall Length | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS15 R39 J Arcol | In Stock | - | - | Axial | - | Axial | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Tape & Reel (TR);Cut Tape (CT); | Obsolete | Compliant | - | -55°C ~ 125°C | RC | 0.094 Dia x 0.248 L (2.40mm x 6.30mm) | ±5% | 2 | Axial | - | - | 5.1 Ohms | - | - | Carbon Composition | 0.25W, 1/4W | - | 15 W | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 36.5 mm | - | ||
![]() HS10 560R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | - | - | ±100ppm/°C | - | 8 Ohms | - | - | Wirewound | 50W | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583" (14.80mm) | - | - | ||
![]() NHS150 100R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | - | - | ±100ppm/°C | - | 100 Ohms | - | - | Wirewound | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | - | - | ±100ppm/°C | - | 10 Ohms | - | - | Wirewound | 50W | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583" (14.80mm) | - | - | ||
![]() 810NF2K67 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | - | 0.783" L x 0.827" W (19.90mm x 21.00mm) | ±1% | - | - | ±20ppm/°C | - | 2.67 kOhms | - | - | Wirewound | 10W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | - | 0.433" (11.00mm) | - | - | ||
![]() NHS50 28R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | - | - | ±100ppm/°C | - | 28 Ohms | - | - | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | - | 0.583" (14.80mm) | - | - | ||
![]() HS200 11R4 J ARCOL | 21 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | - | - | ±100ppm/°C | - | 11.4 Ohms | - | - | Wirewound | 200W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | - | - | ±25ppm/°C | - | 50 kOhms | - | - | Wirewound | 50W | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583" (14.80mm) | - | - | ||
![]() NHS100 250R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | - | - | ±100ppm/°C | - | 250 Ohms | - | - | Wirewound | 100W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | - | 0.949" (24.10mm) | - | - | ||
![]() HS300HV 66R J M701 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | - | - | ±100ppm/°C | - | 66 Ohms | - | - | Wirewound | 300W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 1.646" (41.80mm) | - | - | ||
![]() HS150 40R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | ARCOL, HS | 3.846 L x 1.075 W (97.70mm x 27.30mm) | ±5% | - | - | ±100ppm/°C | - | 40 Ohms | - | - | Wirewound | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | ||
![]() HS50 15K F Arcol | 15 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | ARCOL, HS | 1.933 L x 0.559 W (49.10mm x 14.20mm) | ±1% | - | - | ±50ppm/°C | - | 15 kOhms | - | - | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | ||
![]() HS25 300R F Arcol | 60 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | - | ±100ppm/°C | - | 300 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | ||
![]() HS75-250RJ Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | - | - | ±100ppm/°C | - | 250 Ohms | - | - | Wirewound | 75W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.949 (24.10mm) | - | - | ||
![]() HS15 3R9 J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | Axial | 100 ppm/°C | - | 3.9 Ω | 200 °C | -55 °C | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 mm | - | ||
![]() HS50 50K F Arcol | 24 |
| - | Axial, Box | Flanges | - | Glenair | - | 1 | Glenair | - | - | ARCOL | - | - | Bulk | Active | - | - | - | ARCOL, HS | 1.933 L x 0.559 W (49.10mm x 14.20mm) | ±1% | - | - | ±25ppm/°C | - | 50 kOhms | - | - | Wirewound | 50W | Circular Connectors | - | - | - | - | Solder Lugs | Circular MIL Spec Connector | Aluminum | - | - | - | Circular MIL Spec Connector | - | 0.583 (14.80mm) | - | - | ||
![]() HS100-470RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 508AS102KDG2 Arcol | 2405 |
| - | Radial Tabs | - | - | - | 25.4 x 38.1mm | - | - | +230°C | -0.08% | - | -55°C | Chassis Mount | - | - | - | 50 kV | - | 500 | - | ±10% | - | - | - 800 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 1000Ω | - | - | - | - | Resistors | 48W | Wire Wound | Radial | - | - | Planar Resistors | - | - | 38.1mm | - | - | 25.4 mm | - | 203 mm | 6.4 mm | ||
![]() HS50-68RJ Arcol | 197 |
| - | Aluminium Housed | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | 1.25 kV | - | HS50 | - | ±5% | - | - | 100 PPM / C | - | 68Ω | - | - | - | - | - | 50W | Wire Wound | Axial | - | - | - | - | 14.8mm | 72.5mm | Aluminum Housed Resistors | - | 14.8 mm | - | 49 mm | 14.2 mm |