- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Approvals | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Power Rating | Technology | Resistor Type | Current Rating | Termination Style | Working Voltage | Failure Rate | Lead Style | Input Type | Protections | Terminal Type | Coating, Housing Type | Overall Height | Depth Behind Panel | Resistance Tolerance | Overall Length | Lamp Type | Features | Contacts | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPR100 1K J Arcol | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | MP1-42W20L1 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 1kohm | - | - | - | 100W | - | Low Profile | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | ± 5% | - | LED | - | 2NO | 100mm | 75mm | IP66 | - | - | - | - | - | 5.7mm | ||
![]() HS50 2R5 F. Arcol | 252 | - | - | Aluminium Housed | - | - | - | 49.1 x 28 x 14.8mm | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 1.25 kV | 1.25kV | - | - | HS50 | - | ±1% | Lug | ± 100ppm/°C | - | 2.5Ω | - | - | - | 50W | Aluminium | High Power | - | Axial | - | - | - | - | - | - | - | 14.8mm | - | ± 1% | 49.1mm | - | Aluminum Housed Resistors | - | 49.1mm | 28mm | - | - | 14.8 mm | - | 49 mm | 14.2 mm | 14.8mm | ||
![]() HS600 75R J Arcol | In Stock | - | - | - | - | - | CE, CSA, UL, VDE | - | - | Altech | 1CU4 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 2.8kV | - | - | - | - | - | - | ± 150ppm/°C | - | 75ohm | - | - | - | 600W | - | High Pulse | 4 A | - | - | - | - | - | Motor | Screw | - | - | - | ± 5% | - | - | - | - | 302mm | 55.5mm | - | - | - | - | - | - | 30mm | ||
![]() HS300 75R F Arcol | In Stock | - | - | - | - | Cast Iron | - | - | - | Grove Gear | GRG-B826-50-R | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 75ohm | - | - | - | 300W | - | High Power | - | - | - | - | - | Solid Shaft | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS300 2R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 2ohm | - | - | - | 300W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS300 10R F Arcol | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | CHP42B200R | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 10ohm | - | - | - | 300W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS1503R3J Arcol | 34 | - | - | Aluminium Housed | - | - | - | 24.1 x 121 x 47.5mm | - | PMA (Division of ABB) | VAMLT-07B.50 | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | MIL-PRF-18546 | Yes | 2.5 kV | 2.5kV | - | - | HS150 | - | ±5% | Axial | ±100ppm/°C | - | 3.3Ω | - | Black | - | 150W | Wire Wound | High Power | - | Axial | - | - | - | - | - | - | - | 24.1mm | - | ± 5% | 121mm | - | Aluminum Housed Resistors | - | 97.7mm | 47.5mm | - | 0.24 | 24 mm | - | 121 mm | 27.5 mm | 24.1mm | ||
![]() HS300 4R F Arcol | 46 | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | MP1-42Y11L1 | - | - | - | - | - | - | Momentary | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 4ohm | - | - | - | 300W | - | High Power | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | ± 1% | - | LED | - | 1NO, 1NC | 127.7mm | 72.5mm | IP66 | - | - | - | - | - | 41.8mm | ||
![]() HS100 4RF Arcol | 38 | - | - | Aluminium Housed | - | - | - | 65.2 x 47.5 x 24.1mm | - | Turck | - | - | +100ppm/°C | - | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 1.9 kV | 1.9kV | - | - | HS100 | - | ±1% | - | ± 100ppm/°C | - | 4Ω | - | - | - | 100W | Aluminium | High Power | - | Axial | - | - | - | - | - | - | - | 24.1mm | - | ± 1% | 65.2mm | - | - | - | 65.2mm | 47.5mm | - | - | - | - | - | - | 24.1mm | ||
![]() HS10 20R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Compliant | 160 V | 160V | - | - | - | - | - | - | 100 ppm/°C | - | 20 Ω | - | - | - | 10 W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 15.9mm | 16.5mm | - | - | - | - | - | - | 8.8mm | ||
![]() HS25 R75 F Arcol | 499 |
| - | Axial, Box | Flanges | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG36K0500TFAL | - | - | ARCOL | - | Panel | - | - | Bulk | Active | MIL-PRF-18546 | Non-Compliant | 550 V | 550V | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | 1 % | Lug | ± 100ppm/°C | - | 0.75ohm | Wirewound | - | 25W | 25W | - | High Power | 500 A | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | 0.583 (14.80mm) | - | - | 14.8mm | ||
![]() HS25 2K F Arcol | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Compliant | 550 V | 550V | - | - | - | - | - | - | ± 25ppm/°C | - | 2kohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | ||
![]() HS25 25K J Arcol | 33 |
| - | Aluminium Housed | - | Polyester | - | 14.6 x 51 x 28mm | - | Brady | 119996 | + 200 C | +25ppm/°C | - | - 55 C | - | - | - | - | - | MIL-PRF-18546 | Compliant | 550 V | 550V | - | - | HS25 | - | ±5% | Axial | ± 25ppm/°C | Safety Signs | 25kΩ | - | - | - | 25W | Wire Wound | High Power | - | Axial | 550 V | - | - | - | - | - | - | 14.6mm | - | ± 5% | 51mm | - | Aluminum Housed Resistors | - | 27.3mm | 28mm | - | - | 14.8 mm | - | 51 mm | 14.2 mm | 14.8mm | ||
![]() HS25 25K F Arcol | In Stock | - | - | - | - | Cast Iron | - | - | - | Grove Gear | GRG-BMQ826-40-L-56 | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 550 V | 550V | - | - | - | - | 1 % | Lug | ± 25ppm/°C | - | 25kohm | - | - | - | 25W | - | High Power | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | ||
![]() HS25 2K5 F Arcol | In Stock | - | - | - | - | - | - | - | - | Turck | U-62582 | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 550 V | 550V | - | - | - | - | 1 % | Lug | ± 25ppm/°C | - | 2.5kohm | - | - | - | 25W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 27.3mm | 28mm | - | - | - | - | - | - | 14.8mm | ||
![]() HS20010RJ Arcol | 49 | - | - | Aluminium Housed | - | - | CSA, IEC, UL | 41.8 x 121 x 72.5mm | - | ABB | MP1-62C02L1 | - | +100ppm/°C | - | - | - | - | Momentary | - | - | MIL-PRF-18546 | Compliant | 1.9 kV | 1.9kV | - | - | HS200 | - | 5 % | Axial | 100 ppm/°C | - | 10 Ω | Wire resistor | - | - | 200 W | Wire Wound | High Power | - | Axial | 1.9 kV | - | - | - | - | Fingersafe Screw | - | 41.8mm | 1.91 | ± 5% | 121mm | LED | - | 2NC | 89.7mm | 72.5mm | IP66 | - | - | - | 121 mm | - | 41.8mm | ||
![]() HS200 10R F Arcol | In Stock | - | - | - | - | - | - | - | - | Pepperl Fuchs | V3-GM-BK1,2M-PUR-U-V3-GM | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 1.9kV | - | - | - | - | - | - | ± 100ppm/°C | - | 10ohm | - | - | - | 200W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 89.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS50 300R F Arcol | 44 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | - | - | Bulk | Active | MIL-PRF-18546 | Non-Compliant | 1.25 kV | 1.25kV | - | - | ARCOL, HS | 1.933 L x 0.559 W (49.10mm x 14.20mm) | 1 % | Lug | ± 100ppm/°C | - | 300ohm | Wirewound | - | 50W | 50W | - | High Power | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | ± 1% | - | - | - | - | 49.1mm | 28mm | - | - | - | 0.583 (14.80mm) | - | - | 14.8mm | ||
![]() LPR100 270R J Arcol | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | - | 270 Ohms | - | - | - | 100 W | - | Low Profile | - | Wire Lead | - | - | - | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | - | 100mm | 75mm | - | - | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() FFLB-3KW120VA Arcol | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |