- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Depth | Resistor Type | Termination Style | Failure Rate | Voltage | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Input Voltage | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 1K2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | - | Active | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | - | 25 PPM / C | 1.2 kOhms | Wirewound | 100W | 100 W | - | - | - | Solder Lug | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 3K6 F Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | - | - | 1 % | - | 25 PPM / C | 3.6 kOhms | - | - | 100 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS150 1K5 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 30 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | HS150 1K5 5% | Active | - | Details | 6.172943 oz | - | 2.5 kV | - | Bulk | HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | 5 % | - | 25 PPM / C | 1.5 kOhms | Wirewound | 150W | 150 W | - | - | - | Solder Lug | - | - | Solder Lugs | - | Aluminum | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | - | ||
![]() LPR100 220R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | 220 Ohms | - | - | 100 W | - | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | - | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR50 13R5 J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | - | Bulk | LPR | - | 5 % | - | - | 13.5 Ohms | - | - | 50 W | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() NHS300 11R 5% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | - | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | 11 Ohms | - | - | 300 W | - | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() HS15 50R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | 200 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | HS15 50R 1% | Active | - | Details | 0.246918 oz | - | 265 V | - | Bulk | HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | 1 % | - | 100 PPM / C | 50 Ohms | Wirewound | 15W | 15 W | - | - | - | Solder Lug | - | - | Solder Lugs | - 55 C to + 200 C | Aluminum | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | 11 mm | 0.433 (11.00mm) | 20 mm | 11.2 mm | - | ||
![]() HD400 39R K Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | 1.574 lbs | - | - | - | Bulk | HD | - | 10 % | - | - | 39 Ohms | - | - | 400 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | 73 mm | - | 274 mm | 44 mm | - | ||
![]() HS100 750 F Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | HS100 750 1% | - | - | Details | 0.141096 oz | - | 1.9 kV | - | Bulk | HS | - | 1 % | - | 100 PPM / C | 75 Ohms | - | - | 100 W | - | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() NHS250 60R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | - | 1.323 lbs | - | 2.2 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 60 Ohms | - | - | 250 W | - | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() HS50-2R5J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±100ppm/°C | 2.5 Ohms | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() TFBR100L100RKF Arcol | In Stock | - | - | - | - | - | 25 | + 200 C | - | - | - 50 C | Chassis Mount | - | - | - | - | Details | - | - | 1 kV | - | Bulk | TFBR | - | 10 % | - | 150 PPM / C | 100 Ohms | - | - | 100 W | - | - | High Power | Wire Lead | - | - | - | - | - | - | ± 10% | - | - | - | - | 61mm | 41mm | 1 mm | - | 61 mm | 41 mm | 1mm | ||
![]() TFBR30022RKL Arcol | In Stock | - | - | - | - | - | 25 | + 200 C | - | - | - 50 C | Chassis Mount | - | - | - | - | Details | - | - | 1 kV | - | Bulk | TFBR | - | 10 % | - | 150 PPM / C | 22 Ohms | - | - | 300 W | - | - | High Power | Solder Pad | - | - | - | - | - | - | ± 10% | - | - | - | - | 70mm | 61mm | 1 mm | - | 70 mm | 61 mm | 1mm | ||
![]() FFLB-1KW230VA Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | 230V | - | Bulk | - | - | - | - | - | 0.5Gohm | - | - | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375mm | 482mm | - | - | - | - | 178mm | ||
![]() FFLB-1KW230V Arcol | In Stock | - | - | - | - | 482 x 375 x 295mm | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | 230V | - | Bulk | - | - | - | - | - | 0.5Gohm | - | - | 1kW | - | 375mm | - | - | - | Single | - | - | - | - | - | - | - | - | 230V ac | 375mm | 482mm | 295mm | - | - | 482mm | 295mm | ||
![]() HS10 500R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 160 V | - | - | - | - | - | 1 % | Lug | 100 ppm/°C | 500 Ω | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25 15R FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 15 Ohms | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() HS25 50R FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 50 Ohms | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() HS25 R05 FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 50 mOhms | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() HS25F 220R F Arcol | In Stock | - | - | Aluminium Housed | - | 27.3 x 14.2 x 14.8mm | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | 220Ω | - | - | 25W | Aluminium | - | - | Wire Lead | - | - | - | - | - | 14.8mm | - | 27.3mm | - | - | - | - | - | - | - | - | - | - |