- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Body Material | Approvals | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Diameter (mm) | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Technology | Voltage - Supply | Resistor Type | Output | Termination Style | Output Type | Working Voltage | Failure Rate | Lead Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Coating, Housing Type | Overall Height | Maximum Pressure | Depth Behind Panel | Resistance Tolerance | Overall Length | Features | Contacts | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 3K6 J Arcol | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | + 200 C | - | - | - 55 C | - | Chassis Mount | - | - | - | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | - | - | 5 % | - | - | 25 PPM / C | - | 3.6 kOhms | - | - | - | - | - | - | 100 W | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS100 1K2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | 45 | - | - | + 200 C | - | ARCOL | - 55 C | - | Chassis Mount | Box | - | Active | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | - | - | 25 PPM / C | - | 1.2 kOhms | - | - | - | Wirewound | - | 100W | 100 W | - | - | - | - | Solder Lug | - | - | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 3K6 F Arcol | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | + 200 C | - | - | - 55 C | - | Chassis Mount | - | - | - | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | - | - | 1 % | - | - | 25 PPM / C | - | 3.6 kOhms | - | - | - | - | - | - | 100 W | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() FFLB-5KW 110V A Arcol | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 110 V | - | - | FFLB | - | - | - | - | - | - | 0.5Gohm | - | - | - | - | - | - | 5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375mm | 482mm | - | 355 mm | - | 432 mm | 375 mm | 355mm | ||
![]() HS100J10RE ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Bulk | - | Active | - | - | - | - | - | 275°C | - | ARCOL, HS | 2.567" L x 1.075" W (65.20mm x 27.30mm) | ±5% | - | - | ±30ppm/°C | - | 10 Ohms | - | - | - | Wirewound | - | 100W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | ||
![]() HS100F20R ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.075" W (65.20mm x 27.30mm) | ±1% | - | - | ±100ppm/°C | - | 20 Ohms | - | - | - | Wirewound | - | 100W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | ||
![]() HS300 12R3 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 5.028" L x 1.791" W (127.70mm x 45.50mm) | ±5% | - | - | ±100ppm/°C | - | 12.3 Ohms | - | - | - | Wirewound | - | 300W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | ||
![]() HS205A60K00A ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | - | ±0.05% | - | - | ±50ppm/°C | - | 60 kOhms | - | - | - | Wirewound | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | ||
![]() HS200 200R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 3.531" L x 1.791" W (89.70mm x 45.50mm) | ±5% | - | - | ±100ppm/°C | - | 200 Ohms | - | - | - | Wirewound | - | 200W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | ||
![]() HS250 75R F ARCOL | 8 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 4.319" L x 1.791" W (109.70mm x 45.50mm) | ±1% | - | - | ±100ppm/°C | - | 75 Ohms | - | - | - | Wirewound | - | 250W | - | - | - | - | - | - | - | - | - | M6 Threaded | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | 1.646" (41.80mm) | - | - | - | ||
![]() HS25 82R J Arcol | 200 |
| - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | - | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | - | - | - | 550 V | - | - | HS25 | - | ±5% | - | - | 100 PPM / C | - | 82Ω | - | - | - | - | - | - | 25W | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 14.6mm | - | - | - | 51mm | Aluminum Housed Resistors | - | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS10040R F Arcol | 128 |
| - | Aluminium Housed | - | - | - | - | 65.2 x 47.5 x 24.1mm | - | - | - | + 200 C | +100ppm/°C | PEI-Genesis | - 55 C | - | - | Bulk | - | Active | MIL-PRF-18546 | Non-Compliant | - | 1.9 kV | 1.9kV | - | - | * | - | ±1% | - | - | ± 100ppm/°C | - | 40Ω | - | - | - | - | - | - | 100W | Aluminium | - | High Power | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 24.1mm | - | - | ± 1% | 65.2mm | Aluminum Housed Resistors | - | 65.2mm | 47.5mm | - | 24.1 mm | - | 65.2 mm | 27.5 mm | 24.1mm | ||
![]() LPR50 4R J Arcol | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 35.56(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | Cable Entry Seal | 4ohm | - | - | - | - | Black | - | 50W | - | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 50mm | 75mm | - | - | - | - | - | 5.7mm | ||
![]() LPR50 40R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 40ohm | - | - | - | - | - | - | 50W | - | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 50mm | 75mm | - | - | - | - | - | 5.7mm | ||
![]() HS300-10RJ Arcol | 73 |
| - | Cylinder | - | -- | - | - | 41.8 x 184.4 x 72.5mm | - | - | - | +200°C | +100ppm/°C | - | +5°C | - | - | - | - | - | MIL-PRF-18546 | Compliant | - | 2.5 kV | 2.5kV | -40°C ~ 105°C | - | MediaSensor™ | - | ±5% | Active | Axial | ± 100ppm/°C | - | 10Ω | - | 200 °C | 5 °C | Wire resistor | - | - | 300W | Wire Wound | 5V | High Power | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | 2.5 kV | - | - | ±0.5% | 300 PSI (2068.43 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | 41.8mm | -- | - | ± 5% | 184.4mm | Amplified Output, Temperature Compensated | - | 127.7mm | 72.5mm | - | - | - | 184.4 mm | - | 41.8mm | ||
![]() HS500 500R J Arcol | In Stock | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | Analog, RS-232 | - | - | - | ±0.0375% | 15 PSI (103.42 kPa) | Absolute | Barbed | Male - 0.13 (3.18mm) Tube | - | - | - | 45 PSI (310.26 kPa) | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() HS100 3R9 J Arcol | In Stock | - | - | Module Cube | Flanges | -- | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | PPT2 | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | Active | - | ±100ppm/°C | - | 3.9 Ohms | - | - | - | Wirewound | - | 100W | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | Analog, RS-232 | - | - | Solder Lugs | ±0.075% | 1 PSI (6.89 kPa) | Gauge | Filtered | Filter, Dual | - | Aluminum | - | 600 PSI (4136.85 kPa) | - | - | - | -- | - | - | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS25F 2K2 F Arcol | 59 |
| - | Aluminium Housed | - | - | - | - | 27.3 x 14.2 x 14.8mm | - | Cutler Hammer, Div of Eaton Co | XTAE009B01H001 | +200°C | +25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | - | 2.2kΩ | - | - | - | - | - | - | 25W | Aluminium | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 20R F Arcol | 132 |
| - | Aluminium Housed | - | - | - | - | 49.1 x 14.2 x 14.8mm | - | Stearns | 108704200ECF | +200°C | +100ppm/°C | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | - | 20Ω | - | - | - | - | - | - | 50W | Aluminium | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() HS25F 8R F Arcol | 196 |
| - | Aluminium Housed | - | - | - | CE, CSA, UL | 27.3 x 14.2 x 14.8mm | - | ABB | G1M2SS4-60B10 | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | - | 8Ω | 2 | - | - | - | - | - | 25W | Aluminium | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 14.8mm | - | 1.91 | - | 27.3mm | - | 1NO | - | - | IP66 | - | - | - | - | - |