- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Approvals | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Operation | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Technology | Resistor Type | Current Rating | Termination Style | Failure Rate | Number of Levels | Lead Style | Number of Poles | Input Type | Protections | Terminal Type | Coating, Housing Type | Overall Height | Depth Behind Panel | Resistance Tolerance | Overall Length | Lamp Type | Features | Contacts | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 8R F. Arcol | 39 | - | - | - | Aluminium Housed | - | - | - | 49.1 x 28 x 14.8mm | Kyosan | 70SRF600S | - | +100ppm/°C | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 1.25 kV | 1.25kV | - | - | HS50 | - | ±1% | Lug | ± 100ppm/°C | - | 8Ω | - | - | - | - | - | 50W | Aluminium | High Power | - | Axial | - | - | - | - | - | - | - | - | 14.8mm | - | ± 1% | 49.1mm | - | - | - | 49.1mm | 28mm | - | - | - | - | - | - | 14.8mm | ||
![]() HS500 250R J Arcol | 72 | - | - | - | - | - | - | - | - | Turck | U-62508 | - | - | - | - | - | - | - | - | - | - | - | 2.3kV | - | - | - | - | - | - | ± 150ppm/°C | - | 250ohm | - | - | - | - | - | 500W | - | High Pulse | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | 242mm | 55.5mm | - | - | - | - | - | - | 30mm | ||
![]() LPR100 1K J Arcol | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | MP1-42W20L1 | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 1kohm | - | - | - | - | - | 100W | - | Low Profile | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | ± 5% | - | LED | - | 2NO | 100mm | 75mm | IP66 | - | - | - | - | - | 5.7mm | ||
![]() LPR50 25R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 25ohm | - | - | - | - | - | 50W | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | 50mm | 75mm | - | - | - | - | - | - | 5.7mm | ||
![]() LPR100 12R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 12ohm | - | - | - | - | - | 100W | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | 100mm | 75mm | - | - | - | - | - | - | 5.7mm | ||
![]() HS50 2R5 F. Arcol | 238 | - | - | - | Aluminium Housed | - | - | - | 49.1 x 28 x 14.8mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 1.25 kV | 1.25kV | - | - | HS50 | - | ±1% | Lug | ± 100ppm/°C | - | 2.5Ω | - | - | - | - | - | 50W | Aluminium | High Power | - | Axial | - | - | - | - | - | - | - | - | 14.8mm | - | ± 1% | 49.1mm | - | Aluminum Housed Resistors | - | 49.1mm | 28mm | - | - | 14.8 mm | - | 49 mm | 14.2 mm | 14.8mm | ||
![]() HS30015RJ Arcol | 83 |
| - | - | Aluminium Housed | - | Cast Iron | - | 41.8 x 184.4 x 72.5mm | Grove Gear | GRG-B826-40-R | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | MIL-PRF-18546 | Compliant | 2.5 kV | 2.5kV | - | - | HS300 | - | ±5% | Axial | ± 100ppm/°C | - | 15Ω | 200 °C | -55 °C | Wire resistor | - | - | 300W | Wire Wound | High Power | - | Axial | - | - | - | - | Solid Shaft | - | - | - | 41.8mm | - | ± 5% | 184.4mm | - | - | - | 127.7mm | 72.5mm | - | - | - | - | 184.4 mm | - | 41.8mm | ||
![]() HS600 75R J Arcol | In Stock | - | - | - | - | - | - | CE, CSA, UL, VDE | - | Altech | 1CU4 | - | - | - | - | DIN Rail | - | - | - | - | - | - | 2.8kV | - | - | - | - | - | - | ± 150ppm/°C | - | 75ohm | - | - | - | - | - | 600W | - | High Pulse | 4 A | - | - | - | - | - | - | Motor | Screw | - | - | - | ± 5% | - | - | - | - | 302mm | 55.5mm | - | - | - | - | - | - | 30mm | ||
![]() HS300 2R7 F Arcol | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | Altech | PDSV23-5,08 | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 2.7ohm | - | - | Polyamide | Green | - | 300W | - | High Power | - | - | - | 2 | - | 46 | - | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS300 75R F Arcol | In Stock | - | - | - | - | - | Cast Iron | - | - | Grove Gear | GRG-B826-50-R | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 75ohm | - | - | - | - | - | 300W | - | High Power | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS300 2R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 2ohm | - | - | - | - | - | 300W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS300 5R F Arcol | 37 | - | - | - | Axial, Box | Flanges | Polystyrene | - | - | Brady | 119988 | - | - | ARCOL | - | - | - | Bulk | Active | MIL-PRF-18546 | - | - | 2.5kV | - | - | ARCOL, HS | 5.027 L x 1.791 W (127.70mm x 45.50mm) | ±1% | - | ± 100ppm/°C | Safety Signs | 5ohm | - | - | Wirewound | - | 300W | 300W | - | High Power | - | - | - | - | M6 Threaded | - | - | - | - | Aluminum | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | 1.646 (41.80mm) | - | - | 41.8mm | ||
![]() HS300 8R F Arcol | 31 | - | - | - | Axial, Box | Flanges | - | - | - | GE - General Electric | AF64FDW | - | - | ARCOL | - | - | - | Bulk | Active | MIL-PRF-18546 | - | - | 2.5kV | - | - | ARCOL, HS | 5.027 L x 1.791 W (127.70mm x 45.50mm) | ±1% | - | ± 100ppm/°C | - | 8ohm | - | - | Wirewound | - | 300W | 300W | - | High Power | - | - | - | - | M6 Threaded | - | - | - | - | Aluminum | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | 1.646 (41.80mm) | - | - | 41.8mm | ||
![]() HS15082RJ Arcol | 2 | - | - | PCB Mount | Aluminium Housed | - | - | CE;UR | 24.1 x 121 x 47.5mm | Altech | PV02-10,00 | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | MIL-PRF-18546 | Compliant | 2.5 kV | 2.5kV | - | - | HS150 | - | ±5% | Axial | ±100ppm/°C | - | 82Ω | - | - | Polyamide | Green | - | 150W | Wire Wound | High Power | - | Axial | - | 1 | - | 2 | - | - | - | - | 24.1mm | - | ± 5% | 121mm | - | Aluminum Housed Resistors | - | 97.7mm | 47.5mm | - | - | 24 mm | - | 121 mm | 27.5 mm | 24.1mm | ||
![]() HS300 10R F Arcol | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | CHP42B200R | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 10ohm | - | - | - | - | - | 300W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 127.7mm | 72.5mm | - | - | - | - | - | - | 41.8mm | ||
![]() HS30025RJ Arcol | 51 | - | - | - | Aluminium Housed | - | - | - | 41.8 x 184.4 x 72.5mm | Miscellaneous | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | MIL-PRF-18546 | Compliant | 2.5 kV | 2.5kV | - | - | HS300 | - | ±5% | Axial | ± 100ppm/°C | - | 25Ω | 200 °C | -55 °C | - | - | - | 300W | Wire Wound | High Power | - | Axial | - | - | - | - | - | - | - | - | 41.8mm | - | ± 5% | 184.4mm | - | - | - | 127.7mm | 72.5mm | - | - | - | - | 184.4 mm | - | 41.8mm | ||
![]() HS1503R3J Arcol | 40 | - | - | - | Aluminium Housed | - | - | - | 24.1 x 121 x 47.5mm | PMA (Division of ABB) | VAMLT-07B.50 | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | MIL-PRF-18546 | Yes | 2.5 kV | 2.5kV | - | - | HS150 | - | ±5% | Axial | ±100ppm/°C | - | 3.3Ω | - | - | - | Black | - | 150W | Wire Wound | High Power | - | Axial | - | - | - | - | - | - | - | - | 24.1mm | - | ± 5% | 121mm | - | Aluminum Housed Resistors | - | 97.7mm | 47.5mm | - | 0.24 | 24 mm | - | 121 mm | 27.5 mm | 24.1mm | ||
![]() HS150 5R F Arcol | 31 | - | - | - | Axial, Box | Flanges | - | - | - | ABB | ACH580-BCR-017A-6+B056+J429+K465 | - | - | ARCOL | - | - | - | Bulk | Active | MIL-PRF-18546 | - | - | 2.5kV | - | - | ARCOL, HS | 3.846 L x 1.075 W (97.70mm x 27.30mm) | ±1% | - | ± 100ppm/°C | - | 5ohm | - | - | Wirewound | - | 150W | 150W | - | High Power | - | - | - | - | Solder Lugs | - | - | - | - | Aluminum | - | - | ± 1% | - | - | - | - | 97.7mm | 47.5mm | - | - | - | 0.949 (24.10mm) | - | - | 24.1mm | ||
![]() HS150 100R F Arcol | 30 | - | - | - | - | - | - | - | - | Philmore | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | Bulk | - | - | - | - | ± 100ppm/°C | - | 100ohm | - | - | - | - | - | 150W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 97.7mm | 47.5mm | - | - | - | - | - | - | 24.1mm | ||
![]() HS150 2R F Arcol | 45 |
| - | - | - | - | - | - | - | Miscellaneous | - | + 200 C | - | - | - 55 C | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | HS | - | 1 % | - | ± 100ppm/°C | - | 2ohm | - | - | - | - | - | 150W | - | High Power | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | Aluminum Housed Resistors | - | 97.7mm | 47.5mm | - | - | 24 mm | - | 98 mm | 27.5 mm | 24.1mm |