- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Certificates | Dimensions | Gross weight | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Type of resistor | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Power | Overall Length | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 5R6 F Arcol | 5455862 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | Miscellaneous | DS130TD | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | 5.6Ω | - | - | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | 49.1mm | - | - | - | - | - | - | - | - | ||
![]() HS25 82R J Arcol | 200 |
| - | Aluminium Housed | - | - | 14.6 x 51 x 28mm | - | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | 550 V | - | HS25 | - | ±5% | - | 100 PPM / C | 82Ω | - | - | - | - | 25W | Wire Wound | - | Axial | - | - | - | 14.6mm | - | - | 51mm | Aluminum Housed Resistors | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS100-470RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15 6R8 F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 2R5 F Arcol | 109 |
| - | Aluminium Housed | - | - | 65.2 x 47.5 x 24.1mm | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | Non-Compliant | - | 1.9 kV | 1.9kV | - | HS100 | - | ±1% | - | ± 100ppm/°C | 2.5Ω | - | - | - | - | 100W | Aluminium | High Power | Axial | - | - | - | 24.1mm | ± 1% | - | 65.2mm | Aluminum Housed Resistors | 65.2mm | 47.5mm | 24.1 mm | - | 65.2 mm | 27.5 mm | 24.1mm | ||
![]() HS100 220R F Arcol | 62 | - | - | Aluminium Housed | Flanges | - | 65.2 x 47.5 x 24.1mm | - | - | - | + 200 C | +100ppm/°C | ARCOL | - 55 C | Bulk | Active | MIL-PRF-18546 | Non-Compliant | - | 1.9 kV | 1.9kV | - | HS100 | 2.566 L x 1.075 W (65.20mm x 27.30mm) | ±1% | - | ± 100ppm/°C | 220Ω | - | - | Wirewound | 100W | 100W | Aluminium | High Power | Axial | - | Solder Lugs | Aluminum | 24.1mm | ± 1% | - | 65.2mm | - | 65.2mm | 47.5mm | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | 24.1mm | ||
![]() HS10 82R J Arcol | 105 |
| - | Aluminium Housed | - | - | 8.8 x 30 x 16.5mm | - | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | Compliant | - | - | 160 V | - | HS10 | - | ±5% | Axial | 100 ppm/°C | 82Ω | 200 °C | -55 °C | - | - | 10W | Wire Wound | - | Axial | - | - | - | 8.8mm | - | - | 30mm | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() V60S H 5R K ADJ ARCOL | In Stock | - | - | - | - | RoHS compliant | - | 200g | - | - | - | - | - | - | - | - | - | - | wire-wound | - | - | - | - | - | ±5% | - | - | 5Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | - | - | ||
![]() FPA600-100KJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 120R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25 R05 FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | Bulk | Active | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 50 mOhms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() HS25 15R FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | Bulk | Active | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 15 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() HS25 50R FL Arcol | 196 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | Bulk | Active | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 50 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() HS150 40R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | ARCOL | - | Bulk | Active | - | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.075 W (97.70mm x 27.30mm) | ±5% | - | ±100ppm/°C | 40 Ohms | - | - | Wirewound | 150W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() HS-10-1R5F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15 3R9 J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | Axial | 100 ppm/°C | 3.9 Ω | 200 °C | -55 °C | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 mm | - | - | ||
![]() HS25F 220R F Arcol | 7274443 |
| - | Aluminium Housed | - | - | 27.3 x 14.2 x 14.8mm | - | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | 220Ω | - | - | - | - | 25W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | 27.3mm | - | - | - | - | - | - | - | - | ||
![]() HS100F R22 J Arcol | 7 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | - | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±5% | - | - | 220mΩ | - | - | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | 24.1mm | - | - | 65.2mm | - | - | - | - | - | - | - | - | ||
![]() HS50F 56R F Arcol | 13 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | 56Ω | - | - | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | 49.1mm | - | - | - | - | - | - | - | - | ||
![]() HS200 R1 J Arcol | 13 |
| - | Aluminium Housed | - | - | 41.8 x 121 x 72.5mm | - | - | - | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | - | HS200 | - | ±5% | Axial | 100 ppm/°C | 100mΩ | - | - | - | - | 200W | Wire Wound | - | Axial | - | - | - | 41.8mm | - | - | 121mm | - | - | - | - | - | 121 mm | - | - |