- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150 27K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | - | - | ARCOL, HS | 3.846 L x 1.075 W (97.70mm x 27.30mm) | ±1% | ±25ppm/°C | 27 kOhms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 24R J Arcol | 200 | - | - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | 1.25 kV | - | HS50 | - | ±5% | 100 PPM / C | 24Ω | - | - | 50W | Wire Wound | Axial | - | - | - | 14.8mm | 72.5mm | Aluminum Housed Resistors | 14.8 mm | - | 49 mm | 14.2 mm | ||
![]() HS200 680R J Arcol | 31 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | - | HS200 | - | ±5% | - | 680Ω | - | - | 200W | Wire Wound | Axial | - | - | - | 41.8mm | 121mm | - | - | - | - | - | ||
![]() HS200 82R J Arcol | 84 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | - | HS200 | - | ±5% | - | 82Ω | - | - | 200W | Wire Wound | Axial | - | - | - | 41.8mm | 121mm | - | - | - | - | - | ||
![]() HS75 100R F Arcol | 36 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | - | - | ARCOL, HS | 1.917 L x 1.075 W (48.70mm x 27.30mm) | ±1% | ±100ppm/°C | 100 Ohms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | 0.949 (24.10mm) | - | - | ||
![]() HS300 3K9 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | - | - | ARCOL, HS | 5.027 L x 1.791 W (127.70mm x 45.50mm) | ±5% | ±25ppm/°C | 3.9 kOhms | Wirewound | 300W | - | - | - | - | M6 Threaded | Aluminum | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() 504BA104KDG2 Arcol | 12092035 |
| - | Radial Tabs | - | 25.4 x 38.1mm | +230°C | -0.2% | - | -55°C | - | - | - | - | 500 | - | ±10% | - | 100000Ω | - | - | 20W | Wire Wound | Radial | - | - | - | - | 38.1mm | - | - | - | - | - | ||
![]() 886SP500K Arcol | In Stock | - | - | Radial Tabs | - | 0.75 (Dia.) x 5mm | +350°C | -0.08% | - | -55°C | - | - | - | - | 800 & 1000 | - | ±10% | - | 50Ω | - | - | 90W | Wire Wound | Radial | - | - | - | - | 5mm | - | - | - | - | - | ||
![]() 888SP500K Arcol | 14112035 |
| - | Radial Tabs | - | 1 (Dia.) x 8mm | +350°C | -0.08% | - | -55°C | - | - | - | - | 800 & 1000 | - | ±10% | - | 50Ω | - | - | 190W | Wire Wound | Radial | - | - | - | - | 8mm | - | - | - | - | - | ||
![]() 506SP750KG2 Arcol | In Stock | - | - | Radial Tabs | - | 25.4 x 38.1mm | +350°C | -0.08% | - | -55°C | - | - | - | - | 500 | - | ±10% | - | 75Ω | - | - | 90W | Wire Wound | Radial | - | - | - | - | 38.1mm | - | - | - | - | - | ||
![]() 1038AS201KDS Arcol | In Stock | - | - | Radial Tabs | - | - | +230°C | -0.08% | - | -55°C | - | - | - | - | 100 & 200 | - | ±10% | - | 200Ω | - | - | 225W | Wire Wound | Radial | - | - | - | - | - | - | - | - | - | - | ||
![]() 889SP500K Arcol | 2276 |
| - | Radial Tabs | - | 1 (Dia.) x 12mm | +350°C | -0.08% | - | -55°C | - | - | - | - | 800 & 1000 | - | ±10% | - | 50Ω | - | - | 275W | Wire Wound | Radial | - | - | - | - | 12mm | - | - | - | - | - | ||
![]() 510SP101KG2 Arcol | 14112035 |
| - | Radial Tabs | - | 25.4 x 38.1mm | +350°C | -0.08% | - | -55°C | - | - | - | - | 500 | - | ±10% | - | 100Ω | - | - | 150W | Wire Wound | Radial | - | - | - | - | 38.1mm | - | - | - | - | - | ||
![]() 892SP400K Arcol | 2058 |
| - | Radial Tabs | - | 2 (Dia.) x 24mm | +350°C | -0.08% | - | -55°C | - | - | - | - | 800 & 1000 | - | ±10% | - | 40Ω | - | - | 1kW | Wire Wound | Radial | - | - | - | - | 24mm | - | - | - | - | - | ||
![]() HS250 2K F Arcol | 17 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | - | - | ARCOL, HS | 4.319 L x 1.791 W (109.70mm x 45.50mm) | ±1% | ±25ppm/°C | 2 kOhms | Wirewound | 250W | - | - | - | - | M6 Threaded | Aluminum | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() HS150 4K7 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±25ppm/°C | 4.7 kOhms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 R23 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 230 mOhms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS100 11R8 F Arcol | 32 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 11.8 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS75 3K3 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 3.3 kOhms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS25 6K04 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 6.04 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - |