- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS75 4K7 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | ±25ppm/°C | 4.7 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 28K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±25ppm/°C | 28 kOhms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS15 38R3 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±1% | ±100ppm/°C | 38.3 Ohms | Wirewound | 15W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.433 (11.00mm) | ||
![]() HS75 33R K Arcol | 180 | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±10% | ±100ppm/°C | 33 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS10 R01 K Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.626 L x 0.650 W (15.90mm x 16.50mm) | ±10% | ±100ppm/°C | 10 mOhms | Wirewound | 10W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.346 (8.80mm) | ||
![]() HS50 56R F M1000 Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 56 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 30R FL Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 30 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 12R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 12 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS10 30R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.626 L x 0.650 W (15.90mm x 16.50mm) | ±5% | ±100ppm/°C | 30 Ohms | Wirewound | 10W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.346 (8.80mm) | ||
![]() HS25 240R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 240 Ohms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 50R FL Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 200R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 200 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 R3 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 300 mOhms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 13R5 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 13.5 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 180R G Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±2% | ±100ppm/°C | 180 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 R25 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 250 mOhms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 33K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±25ppm/°C | 33 kOhms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 270R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 270 Ohms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 6R FL Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 6 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 60R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | ±100ppm/°C | 60 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) |