- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 100K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±25ppm/°C | - | 100 kOhms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS75 200R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | 200 Ohms | Wirewound | 75W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 1K6 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±25ppm/°C | - | 1.6 kOhms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS200 1K J Arcol | 20 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS200 | - | ±5% | - | - | - | 1kΩ | - | - | - | 200W | Wire Wound | Axial | - | - | - | - | 41.8mm | 121mm | - | - | - | - | - | ||
![]() HS25 R15 J Arcol | 200 |
| - | Aluminium Housed | - | 14.6 x 51 x 28mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | 550 V | - | HS25 | - | ±5% | - | 100 PPM / C | - | 150mΩ | - | - | - | 25W | Wire Wound | Axial | - | - | - | - | 14.6mm | 51mm | Aluminum Housed Resistors | 14.8 mm | - | 27.3 mm | 14.2 mm | ||
![]() HS25 5K F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 550 V | - | - | - | - | 1 % | Lug | 25 ppm/°C | - | 5 kΩ | - | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 120R J Arcol | 52 |
| - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 1.9 kV | - | HS100 | - | 5 % | Axial | 100 ppm/°C | - | 120 Ω | - | - | - | 100 W | Wire Wound | Axial | - | - | - | - | 24.1mm | 88mm | Aluminum Housed Resistors | 24.1 mm | - | 88 mm | 27.5 mm | ||
![]() HS200 510R J Arcol | 3 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS200 | - | ±5% | - | - | - | 510Ω | - | - | - | 200W | Wire Wound | Axial | - | - | - | - | 41.8mm | 121mm | - | - | - | - | - | ||
![]() FPA600-100KJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 120R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 508BA153KDG2 Arcol | 7823276 |
| - | Radial Tabs | - | 25.4 x 38.1mm | +230°C | -0.2% | - | -55°C | Chassis Mount | - | - | - | - | 18 kV | - | 500 | - | ±10% | - | - 2000 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 15000Ω | - | - | Resistors | 38W | Wire Wound | Radial | - | - | Planar Resistors | - | - | 38.1mm | - | 25.4 mm | - | 203 mm | 6.4 mm | ||
![]() 504AS150KDG2 Arcol | In Stock | - | - | Radial Tabs | - | 25.4 x 38.1mm | +230°C | -0.08% | - | -55°C | Chassis Mount | - | - | - | - | 23 kV | - | 500 | - | ±10% | - | - 800 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 15Ω | - | - | Resistors | 24W | Wire Wound | Radial | - | - | Planar Resistors | - | - | 38.1mm | - | 25.4 mm | - | 102 mm | 6.4 mm | ||
![]() 502BA253KDG2 Arcol | 43 |
| - | Radial Tabs | - | 25.4 x 38.1mm | +230°C | -0.2% | - | -55°C | Chassis Mount | - | - | - | - | 3 kV | - | 500 | - | ±10% | - | - 2000 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 2500Ω | - | - | Resistors | 10W | Wire Wound | Radial | - | - | Planar Resistors | - | - | 38.1mm | - | 25.4 mm | - | 51 mm | 6.4 mm | ||
![]() 508AS502KDG2 Arcol | 43 |
| - | Radial Tabs | - | 25.4 x 38.1mm | +230°C | -0.08% | - | -55°C | Chassis Mount | - | - | - | - | 50 kV | - | 500 | - | ±10% | - | - 800 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 5000Ω | - | - | Resistors | 48W | Wire Wound | Radial | - | - | Planar Resistors | - | - | 38.1mm | - | 25.4 mm | - | 203 mm | 6.4 mm | ||
![]() 508AS102KDG2 Arcol | 2299 |
| - | Radial Tabs | - | 25.4 x 38.1mm | +230°C | -0.08% | - | -55°C | Chassis Mount | - | - | - | - | 50 kV | - | 500 | - | ±10% | - | - 800 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 1000Ω | - | - | Resistors | 48W | Wire Wound | Radial | - | - | Planar Resistors | - | - | 38.1mm | - | 25.4 mm | - | 203 mm | 6.4 mm | ||
![]() HS50 1R8 J Arcol | 200 |
| - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | 1.25 kV | - | HS50 | - | ±5% | - | 100 PPM / C | - | 1.8Ω | - | - | - | 50W | Wire Wound | Axial | - | - | - | - | 14.8mm | 72.5mm | Aluminum Housed Resistors | 14.8 mm | - | 49 mm | 14.2 mm | ||
![]() HS150 2R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | 2 Ohms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS150 100R J M360 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | 100 Ohms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 4R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | - | 4 Ohms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS15 35R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±5% | - | ±100ppm/°C | - | 35 Ohms | Wirewound | 15W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | 0.433 (11.00mm) | - | - |