- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 170R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 170 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 15R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 15 Ohms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 2K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 2 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 7R5 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 7.5 Ohms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS10 6R8 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.626 L x 0.650 W (15.90mm x 16.50mm) | ±1% | ±100ppm/°C | 6.8 Ohms | Wirewound | 10W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.346 (8.80mm) | ||
![]() HS25 200R J Arcol | 211 |
| - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 200 Ohms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 2R6 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 2.6 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 130R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 130 Ohms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 200 mOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 40R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 40 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 50K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | 50 kOhms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS100 10R J M389/2 Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 10 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 1R5 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 1.5 Ohms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 15R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 15 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 3K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 3 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 750R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 750 Ohms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS10 56R F Arcol | 355 |
| - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | ARCOL, HS | 0.626 L x 0.335 W (15.90mm x 8.50mm) | ±1% | ±100ppm/°C | 56 Ohms | Wirewound | 10W | - | Solder Lugs | Aluminum | - | 0.346 (8.80mm) | ||
![]() HS250 25R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | ARCOL, HS | 4.319 L x 1.791 W (109.70mm x 45.50mm) | ±1% | ±100ppm/°C | 25 Ohms | Wirewound | 250W | - | M6 Threaded | Aluminum | - | 1.646 (41.80mm) | ||
![]() HS200 560R F Arcol | 40 |
| - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | ARCOL, HS | 3.531 L x 1.791 W (89.70mm x 45.50mm) | ±1% | ±100ppm/°C | 560 Ohms | Wirewound | 200W | - | M6 Threaded | Aluminum | - | 1.646 (41.80mm) | ||
![]() HS250 40R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | ARCOL, HS | 4.319 L x 1.791 W (109.70mm x 45.50mm) | ±1% | ±100ppm/°C | 40 Ohms | Wirewound | 250W | - | M6 Threaded | Aluminum | - | 1.646 (41.80mm) |