- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS75 12K K Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±10% | ±25ppm/°C | 12 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 50R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 50 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 10K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±25ppm/°C | 10 kOhms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS100 70K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | 70 kOhms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 8K2 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 8.2 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 40K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 40 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 2K7 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 2.7 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS150 27K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±25ppm/°C | 27 kOhms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 22K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 22 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 16K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 16 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS15 5R1 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±5% | ±100ppm/°C | 5.1 Ohms | Wirewound | 15W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.433 (11.00mm) | ||
![]() HS150 100K K M360 Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±10% | ±25ppm/°C | 100 kOhms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS15 750R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±1% | ±100ppm/°C | 750 Ohms | Wirewound | 15W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.433 (11.00mm) | ||
![]() HS50 5K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 5 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 320R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 320 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 3K9 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 3.9 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 7R5 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 7.5 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 R27 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 270 mOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 660R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 660 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 82K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 82 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) |