- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 5K1 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 5.1 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 2K7 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 2.7 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS15 24R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±5% | ±100ppm/°C | 24 Ohms | Wirewound | 15W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.433 (11.00mm) | ||
![]() HS25 3K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 3 kOhms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 1K3 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 1.3 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS15 4R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 15W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.433 (11.00mm) | ||
![]() HS75 7K5 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 7.5 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS100 730R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 730 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 2K2 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 2.2 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 2K87 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±25ppm/°C | 2.87 kOhms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 25R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 25 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS150 85R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 85 Ohms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 5K1 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 5.1 kOhms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 4R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 8R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 8 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 33K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 33 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS75 750R J Arcol | 104 |
| - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 750 Ohms | Wirewound | 75W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 39K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 39 kOhms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS25 8K9 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 8.9 kOhms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 580R J Arcol | 21 |
| - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 580 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) |