- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Body Material | Approvals | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Package | Product Diameter (mm) | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Technology | Voltage - Supply | Resistor Type | Current Rating | Output | Termination Style | Output Type | Working Voltage | Failure Rate | Lead Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Coating, Housing Type | Overall Height | Maximum Pressure | Resistance Tolerance | Switching Current | Overall Length | Features | Contacts | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 33R F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 49.1 x 14.2 x 14.8mm | Thomas & Betts | BB610H100MMV | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | - | 33Ω | - | - | - | - | - | 50W | Aluminium | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 50K F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 49.1 x 14.2 x 14.8mm | Cutler Hammer, Div of Eaton Co | XTAE009B01N001 | +200°C | +25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | - | 50kΩ | - | - | - | - | - | 50W | Aluminium | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 18R F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 49.1 x 14.2 x 14.8mm | Cutler Hammer, Div of Eaton Corp | HVX00714BAP1P3 | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | - | 18Ω | - | - | - | - | - | 50W | Aluminium | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS150 6R8 J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | ATEX, CE, CSA, FM, IECEx, UL | 24.1 x 121 x 47.5mm | Dwyer Instruments | L4-SS | + 200 C | +100ppm/°C | - | - 55 C | Side | - | - | - | MIL-PRF-18546 | Compliant | 2.5 kV | 2.5kV | - | HS150 | - | ±5% | - | Axial | ±100ppm/°C | - | 6.8Ω | - | - | - | - | - | 150W | Wire Wound | - | High Power | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 24.1mm | - | ± 5% | 10 A | 121mm | Aluminum Housed Resistors | SPDT | 97.7mm | 47.5mm | 24 mm | - | 121 mm | 27.5 mm | 24.1mm | ||
![]() HS25 R24 J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | GE - General Electric | - | + 200 C | +100ppm/°C | - | - 55 C | FIXED | - | - | - | - | No | - | 550 V | - | HS25 | - | ±5% | - | - | 100 PPM / C | - | 240mΩ | - | - | - | - | - | 25W | Wire Wound | - | - | 225 | - | Axial | - | - | - | - | - | - | - | - | - | - | 14.6mm | - | - | - | 51mm | Aluminum Housed Resistors | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS50 47R J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | Pepperl Fuchs | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | 1.25 kV | - | HS50 | - | ±5% | - | - | 100 PPM / C | - | 47Ω | - | - | - | - | - | 50W | Wire Wound | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 72.5mm | Aluminum Housed Resistors | - | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() LPR50 40R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 40ohm | - | - | - | - | - | 50W | - | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | 50mm | 75mm | - | - | - | - | 5.7mm | ||
![]() LPR50 4R J Arcol | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | 35.56(mm) | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | Cable Entry Seal | 4ohm | - | - | - | Black | - | 50W | - | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | 50mm | 75mm | - | - | - | - | 5.7mm | ||
![]() HS300-10RJ Arcol | In Stock | - | - | Cylinder | - | -- | - | - | 41.8 x 184.4 x 72.5mm | - | - | +200°C | +100ppm/°C | - | +5°C | - | - | - | - | MIL-PRF-18546 | Compliant | 2.5 kV | 2.5kV | -40°C ~ 105°C | MediaSensor™ | - | ±5% | Active | Axial | ± 100ppm/°C | - | 10Ω | 200 °C | 5 °C | Wire resistor | - | - | 300W | Wire Wound | 5V | High Power | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | 2.5 kV | - | - | ±0.5% | 300 PSI (2068.43 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | 41.8mm | -- | ± 5% | - | 184.4mm | Amplified Output, Temperature Compensated | - | 127.7mm | 72.5mm | - | - | 184.4 mm | - | 41.8mm | ||
![]() HS50 390R J Arcol | In Stock | - | - | Cylinder | - | -- | - | - | 14.8 x 72.5 x 29.7mm | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | - | 1.25 kV | -40°C ~ 105°C | MediaSensor™ | - | ±5% | Active | - | 100 PPM / C | - | 390Ω | - | - | - | - | - | 50W | Wire Wound | 8 V ~ 30 V | - | - | 1 V ~ 5 V | Packard, 3 Pin | Analog Voltage | - | - | - | ±0.5% | 3000 PSI (20684.27 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | 14.8mm | -- | - | - | 72.5mm | Amplified Output, Temperature Compensated | - | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS300 15K F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | ARCOL, HS | 5.028" L x 1.791" W (127.70mm x 45.50mm) | ±1% | - | - | ±50ppm/°C | - | 15 kOhms | - | - | Wirewound | - | 300W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() NHS100 R5 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.075" W (65.20mm x 27.30mm) | ±1% | - | - | ±100ppm/°C | - | 500 mOhms | - | - | Wirewound | - | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() HS25-25RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50 6K8 J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | + 200 C | +25ppm/°C | - | - 55 C | - | - | - | - | - | Compliant | - | 1.25 kV | - | HS50 | - | ±5% | - | Axial | 25 ppm/°C | - | 6.8kΩ | - | - | - | - | - | 50W | Wire Wound | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 72.5mm | Aluminum Housed Resistors | - | - | - | 14.8 mm | - | 72.5 mm | 14.2 mm | - | ||
![]() HS25F 2K2 F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 27.3 x 14.2 x 14.8mm | Cutler Hammer, Div of Eaton Co | XTAE009B01H001 | +200°C | +25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | - | 2.2kΩ | - | - | - | - | - | 25W | Aluminium | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 8R2 F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | CE, CSA, UL | 27.3 x 14.2 x 14.8mm | Cutler Hammer, Div of Eaton Co | R5B3080U | +200°C | +100ppm/°C | - | - | DIN | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | - | 8.2Ω | - | - | - | - | - | 25W | Aluminium | - | - | 80 A | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 33R F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 27.3 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | - | 33Ω | - | - | - | - | - | 25W | Aluminium | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS100F 10R F Arcol | In Stock | - | - | Aluminium Housed | - | - | - | - | 65.2 x 27.3 x 24.1mm | IDEC | LB6K-21ST2B-3H | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±1% | - | - | - | - | 10Ω | - | - | - | - | - | 100W | Aluminium | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | 24.1mm | - | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | ||
![]() HS150E6 33R F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | 97.7 x 47.5 x 24.1mm | - | - | - | +100ч/млн/°C | ARCOL | - | - | Box | - | Active | - | - | - | - | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | - | - | ±100ppm/°C | - | 33 Ohms | - | - | Wirewound | - | 150W | 150W | Wire Wound | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | Aluminum | 24.1mm | - | - | - | 97.7mm | Pulse Withstanding | - | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() HS250 82R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | - | - | ±100ppm/°C | - | 82 Ohms | - | - | Wirewound | - | 250W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 1.646" (41.80mm) | - | - | - |