- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Body dimensions | Certificates | Dimensions | Factory Pack QuantityFactory Pack Quantity | Gross weight | Kind of resistor | Leads | Leads dimensions | Manufacturer series | Max. operating voltage | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting | Mounting holes pitch | Mounting Styles | Number of mounting holes | Package | Power without heatsink | Product Status | Resistor features | RoHS | Type of resistor | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature coefficient | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Power | Overall Length | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25 R05 FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | - | 50 mOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | - | ||
![]() HS300 1R5 F Arcol | 50 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 5.027 L x 1.791 W (127.70mm x 45.50mm) | ±1% | - | ±100ppm/°C | - | 1.5 Ohms | Wirewound | 300W | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() 502AS100KDG2 Arcol | 2481635 |
| - | Radial Tabs | - | - | - | 25.4 x 38.1mm | - | - | - | - | - | - | - | +230°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | ±10% | - | - | - | 10Ω | - | - | 12W | Wire Wound | Radial | - | - | - | - | - | - | 38.1mm | - | - | - | - | - | - | ||
![]() HS300 1R J Arcol | 81 | - | - | Aluminium Housed | - | - | - | 41.8 x 184.4 x 72.5mm | - | - | - | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS300 | - | ±5% | - | - | - | 1Ω | - | - | 300W | Wire Wound | Axial | - | - | - | - | 41.8mm | - | 184.4mm | - | - | - | - | - | - | ||
![]() HS250 560R F Arcol | 76 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 4.319 L x 1.791 W (109.70mm x 45.50mm) | ±1% | - | ±100ppm/°C | - | 560 Ohms | Wirewound | 250W | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() HS200 1K5 F Arcol | 22 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 3.531 L x 1.791 W (89.70mm x 45.50mm) | ±1% | - | ±25ppm/°C | - | 1.5 kOhms | Wirewound | 200W | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() HS250 40R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 4.319 L x 1.791 W (109.70mm x 45.50mm) | ±1% | - | ±100ppm/°C | - | 40 Ohms | Wirewound | 250W | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() V60S H 5R K ADJ ARCOL | In Stock | - | - | - | - | - | RoHS compliant | - | - | 200g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | wire-wound | - | - | - | - | - | - | ±5% | - | - | - | 5Ω | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | ||
![]() HS50 0R68 J ARCOL | In Stock | - | - | - | - | 49.1x29.7x14.8mm | RoHS compliant | - | - | 23.98g | with heatsink | for soldering | - | - | 1.25kV | - | - | - | - | screw | 39.7x21.4mm | - | - | - | 14W | - | needs additional heatsink | - | wire-wound | - | - | - | - | - | - | ±5% | 100ppm/°C | - | - | 0.68Ω | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | ||
![]() ACS5S 0R33 J TR ARCOL | In Stock | - | - | - | - | Ø4.8x12.7mm | RoHS compliant | - | - | 1.196g | - | - | Ø0.8x35mm | ACS5S | 157V | - | - | - | - | THT | - | - | - | - | - | - | - | - | wire-wound | - | - | - | - | - | - | ±5% | - | - | - | 0.33Ω | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | ||
![]() ACS5S 0R75 J TR ARCOL | In Stock | - | - | - | - | Ø4.8x12.7mm | RoHS compliant | - | - | 0.99g | - | - | Ø0.8x35mm | ACS5S | 157V | - | - | - | - | THT | - | - | - | - | - | - | - | - | wire-wound | - | - | - | - | - | - | ±5% | - | - | - | 0.75Ω | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | ||
![]() ACS5S 160R J TR ARCOL | In Stock | - | - | - | - | Ø4.8x12.7mm | RoHS compliant | - | - | 0.933g | - | - | Ø0.8x35mm | ACS5S | 157V | - | - | - | - | THT | - | - | - | - | - | - | - | - | wire-wound | - | - | - | - | - | - | ±5% | - | - | - | 160Ω | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | ||
![]() HS300 0R27 F ARCOL | In Stock | - | - | - | - | 128x72.5x41.8mm | RoHS compliant | - | - | 611g | - | screw M6 | - | - | 2.5kV | - | - | - | - | screw | 104x59mm | - | - | - | 60W | - | needs additional heatsink | - | wire-wound | - | - | - | - | - | - | ±1% | 100ppm/°C | - | - | 0.27Ω | - | - | - | - | - | - | - | - | - | - | 300W | - | - | - | - | - | - | - | ||
![]() HS300 0R56 F ARCOL | In Stock | - | - | - | - | 128x72.5x41.8mm | RoHS compliant | - | - | 595.7g | - | screw M6 | - | - | 2.5kV | - | - | - | - | screw | 104x59mm | - | - | - | 60W | - | needs additional heatsink | - | wire-wound | - | - | - | - | - | - | ±1% | 100ppm/°C | - | - | 0.56Ω | - | - | - | - | - | - | - | - | - | - | 300W | - | - | - | - | - | - | - | ||
![]() HS200 0R22 F ARCOL | In Stock | - | - | - | - | 89.7x72.5x41.8mm | RoHS compliant | - | - | 436.7g | - | screw M6 | - | - | 1.9kV | - | - | - | - | screw | 70x57.2mm | - | - | - | 50W | - | needs additional heatsink | - | wire-wound | - | - | - | - | - | - | ±1% | 100ppm/°C | - | - | 0.22Ω | - | - | - | - | - | - | - | - | - | - | 0.2kW | - | - | - | - | - | - | - | ||
![]() HS300 0R5 F ARCOL | In Stock | - | - | - | - | 128x72.5x41.8mm | RoHS compliant | - | - | 590g | - | screw M6 | - | - | 2.5kV | - | - | - | - | screw | 104x59mm | - | - | - | 60W | - | needs additional heatsink | - | wire-wound | - | - | - | - | - | - | ±1% | 100ppm/°C | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | 300W | - | - | - | - | - | - | - | ||
![]() FPA100 1K6 J ARCOL | In Stock | - | - | - | - | 38x25x9mm | RoHS compliant | - | - | 0.008g | - | M4 screws | - | - | 1kV AC | - | - | - | - | screw | 30.3mm | - | 2 | - | - | - | needs additional heatsink | - | thick film | - | -55...155°C | - | - | - | - | ±5% | 100ppm/°C | - | - | 1.6kΩ | - | - | - | - | - | - | - | - | - | - | 0.1kW | - | - | - | - | - | - | - | ||
![]() HS10R24J Arcol | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | + 200 C | - | - | - 55 C | - | - | Chassis Mount | - | - | - | - | - | - | - | 160 V | - | - | - | HS | - | 5 % | - | 100 PPM / C | - | 240 mOhms | - | - | 10 W | - | Solder Lug | - | - | - | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | 8.8 mm | - | 15.9 mm | 8.5 mm | ||
![]() HS100M 1R J M191 Arcol | In Stock | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | + 200 C | - | - | - 55 C | - | - | Chassis Mount | - | - | - | - | - | Details | - | 1.9 kV | - | - | Bulk | - | - | 5 % | - | 100 PPM / C | Alum | 1 Ohms | - | - | 100 W | - | Solder Lug | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | ||
![]() VPT180HR10RK Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | 10 % | - | - | - | 10 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |