- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Material | Core Material | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Working Voltage | Failure Rate | Inductance | Termination Type | Lead Style | Inductance Tolerance | Coating, Housing Type | Overall Height | Self Resonant Frequency | Legend | Resistance Tolerance | Background Color | Overall Length | Language | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 3K3 J Arcol | 55 |
| - | Aluminium Housed | - | - | Aluminum | - | 24.1 x 88 x 47.5mm | Brady | 40633 | + 200 C | +25ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | 1.9 kV | - | - | HS100 | - | ±5% | - | - | Axial | 25 ppm/°C | Safety Signs | 3.3kΩ | - | - | 100W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 24.1mm | - | Robot Operating Area Do Not Enter Authorized Persons Only | - | Yellow | 88mm | English | Aluminum Housed Resistors | - | - | 24.1 mm | - | 88 mm | 27.5 mm | - | ||
![]() HS200 15R F Arcol | In Stock | - | - | Axial | Flanges | Axial | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 556 Ohms | Metal Film | 0.1W, 1/10W | - | - | - | - | - | S (0.001%) | - | - | M6 Threaded | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | ||
![]() HS15 R15 J Arcol | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | Thru-Hole | - | - | - | Compliant | - | - | -55°C to +105°C | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 47R F Arcol | 125 | - | - | Aluminium Housed | - | - | - | Ferrite | 65.2 x 47.5 x 24.1mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | MIL-PRF-18546 | Non-Compliant | 1.9 kV | 1.9kV | - | - | HS100 | - | ±1% | - | - | - | ± 100ppm/°C | - | 47Ω | - | - | 100W | Aluminium | High Power | Axial | - | - | 100 uH | - | - | 10 | - | 24.1mm | 7 MHz | - | ± 1% | - | 65.2mm | - | Aluminum Housed Resistors | 3.5 mm | 2.8 mm | 24.1 mm | - | 65.2 mm | 27.5 mm | 24.1mm | ||
![]() HS200 47R J Arcol | 39 |
| - | Aluminium Housed | - | - | - | - | 41.8 x 121 x 72.5mm | - | - | - | +100ppm/°C | - | - | - | - | - | MIL-PRF-18546 | Compliant | 1.9 kV | 1.9kV | - | - | HS200 | - | 5 % | - | - | Axial | 100 ppm/°C | - | 47 Ω | Wire resistor | - | 200 W | Wire Wound | High Power | Axial | - | - | - | - | - | - | - | 41.8mm | - | - | ± 5% | - | 121mm | - | - | 89.7mm | 72.5mm | - | - | 121 mm | - | 41.8mm | ||
![]() HS100E6 3R F M193 Arcol | 44 |
| - | Aluminium Housed | - | - | - | - | 65.2 x 47.5 x 24.1mm | - | - | - | +100ч/млн/°C | - | - | - | - | - | - | - | - | - | - | - | HS100 | - | ±1% | - | - | - | - | - | - | - | - | 100W | Wire Wound | - | - | - | - | - | - | - | - | - | 24.1mm | - | - | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | ||
![]() HS10 120R J Arcol | 47 | - | - | Aluminium Housed | - | - | - | - | 8.8 x 30 x 16.5mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | MIL-PRF-18546 | Compliant | 160 V | 160V | - | - | HS10 | - | ±5% | - | - | Axial | ± 100ppm/°C | - | 120Ω | - | - | 10W | Wire Wound | High Power | Axial | 160 V | - | - | - | - | - | - | 8.8mm | - | - | ± 5% | - | 30mm | - | Aluminum Housed Resistors | 15.9mm | 16.5mm | 8.8 mm | - | 30 mm | 8.5 mm | 8.8mm | ||
![]() HS10 12R J Arcol | 230 |
| - | Aluminium Housed | - | - | - | - | 8.8 x 30 x 16.5mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | 160 V | - | - | HS10 | - | ±5% | - | - | Axial | 100 ppm/°C | - | 12Ω | - | - | 10W | Wire Wound | - | Axial | 160 V | - | - | - | - | - | - | 8.8mm | - | - | - | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS10 680R J Arcol | 163 |
| - | Aluminium Housed | - | - | - | - | 8.8 x 30 x 16.5mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | 160 V | - | - | HS10 | - | ±5% | - | - | Axial | 100 ppm/°C | - | 680Ω | - | - | 10W | Wire Wound | - | Axial | 160 V | - | - | - | - | - | - | 8.8mm | - | - | - | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS15 12R J Arcol | 90 | - | - | Aluminium Housed | - | - | - | - | 11 x 36.5 x 21mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | MIL-PRF-18546 | - | - | 265V | - | - | HS15 | - | ±5% | - | - | - | 100 ppm/°C | - | 12 Ω | - | - | 15W | Wire Wound | High Power | Axial | - | - | - | - | - | - | - | 11mm | - | - | ± 5% | - | 36.5mm | - | Aluminum Housed Resistors | 19.9mm | 21mm | 11 mm | - | 20 mm | 11.2 mm | 11mm | ||
![]() HS15 120R J Arcol | 364 |
| - | Aluminium Housed | - | - | - | - | 11 x 36.5 x 21mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | 265 V | - | - | HS15 | - | ±5% | - | - | Axial | 100 ppm/°C | - | 120 Ω | - | - | 15W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 11mm | - | - | - | - | 36.5mm | - | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | ||
![]() HS25 3R3 J Arcol | 40 | - | - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | 550 V | - | - | HS25 | - | ±5% | - | - | - | 100 PPM / C | - | 3.3Ω | - | - | 25W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 14.6mm | - | - | - | - | 51mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() HS50 R22 J Arcol | 190 |
| - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | 1.25 kV | - | - | HS50 | - | ±5% | - | - | Axial | 100 ppm/°C | - | 220mΩ | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 14.8mm | - | - | - | - | 72.5mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 72.5 mm | 14.2 mm | - | ||
![]() HS50 1R5 J Arcol | 200 |
| - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | MIL-PRF-18546 | - | - | 1.25kV | - | - | HS50 | - | ±5% | - | - | - | ± 100ppm/°C | - | 1.5Ω | - | - | 50W | Wire Wound | High Power | Axial | - | - | - | - | - | - | - | 14.8mm | - | - | ± 5% | - | 72.5mm | - | Aluminum Housed Resistors | 49.1mm | 28mm | 14.8 mm | - | 49 mm | 14.2 mm | 14.8mm | ||
![]() HS25 33R J Arcol | 38 |
| - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | MIL-PRF-18546 | Compliant | 550 V | 550V | - | - | HS25 | - | ±5% | - | - | Axial | ± 100ppm/°C | - | 33Ω | - | - | 25W | Wire Wound | High Power | Axial | 550 V | - | - | - | - | - | - | 14.6mm | - | - | ± 5% | - | 51mm | - | Aluminum Housed Resistors | 27.3mm | 28mm | 14.8 mm | - | 51 mm | 14.2 mm | 14.8mm | ||
![]() HS25 R33 J Arcol | 190 |
| - | Aluminium Housed | - | - | - | - | 14.6 x 51 x 28mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | 550 V | - | - | HS25 | - | ±5% | - | - | Axial | 100 ppm/°C | - | 330mΩ | Wire resistor | - | 25W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 14.6mm | - | - | - | - | 51mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 51 mm | 14.2 mm | - | ||
![]() HS10 1R2 J Arcol | 15273653 | - | - | Aluminium Housed | - | - | - | - | 8.8 x 30 x 16.5mm | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | 160 V | - | - | HS10 | - | ±5% | - | - | - | 100 PPM / C | - | 1.2Ω | - | - | 10W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 8.8mm | - | - | - | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 15.9 mm | 8.5 mm | - | ||
![]() HS50 680R J Arcol | 200 |
| - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | - | - | - | 100 PPM / C | - | 680Ω | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 14.8mm | - | - | - | - | 72.5mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS50 5R6 J Arcol | 200 |
| - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | - | - | - | 100 PPM / C | - | 5.6Ω | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | - | - | - | 14.8mm | - | - | - | - | 72.5mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS50 40R F Arcol | 66 | - | - | Aluminium Housed | - | - | - | - | 49.1 x 28 x 14.8mm | - | - | - | +100ppm/°C | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | 1.25 kV | 1.25kV | - | - | HS50 | - | ±1% | - | - | Lug | ± 100ppm/°C | - | 40Ω | - | - | 50W | Aluminium | High Power | Axial | - | - | - | - | - | - | - | 14.8mm | - | - | ± 1% | - | 49.1mm | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm |