- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS250 100R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 100 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS200 33K J M361 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±25ppm/°C | 33 kOhms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS25 40R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 40 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS25 15R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 15 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 47 Ohms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS50M 600R J M303 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 600 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS300HV 15R J M701 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 15 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS300 1K8 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±25ppm/°C | 1.8 kOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS100 2R2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 2.2 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS100E6 4R7 F M193 ARCOL | 63 |
| - | Axial, Box | Flanges | 65.2 x 47.5 x 24.1mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 1.9 kV | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 4.7 Ohms | Wirewound | 100W | 100W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 24.1mm | 65.2mm | Pulse Withstanding | 24.1 mm | 0.949" (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() NHS100 4K7 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | 4.7 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS50 30R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 30 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 1.2 kOhms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS250 R92 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 920 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS50M 150R J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 150 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS75E6 22R F M193 ARCOL | 575 |
| - | Axial, Box | Flanges | 48.7 x 47.5 x 24.1mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 1.4 kV | - | HSE6 | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | 75W | 75W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 24.1mm | 48.7mm | Pulse Withstanding | 24.1 mm | 0.949" (24.10mm) | 48.7 mm | 27.5 mm | ||
![]() HS300 549R F ARCOL | 35 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 549 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HSW600 30R J M178 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 30 Ohms | - | 600W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 1.772" (45.00mm) | - | - | ||
![]() NHS100 1K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 1 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS50 120R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 120 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - |