- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Temperature Coefficient | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS100 50R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 50 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS150E4 22R J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 22 Ohms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS250 30R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 30 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 5 Ohms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS250 4R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS250 75R J ARCOL | 47 |
| - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 75 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS50 4R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS100 3R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 3 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 47 kOhms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 4 Ohms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS300 12R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 12 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±25ppm/°C | 1 kOhms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS250 150R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 150 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS250 20K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±25ppm/°C | 20 kOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS25 7R5 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 7.5 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HSW600 47R J M178 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 47 Ohms | - | 600W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 1.772" (45.00mm) | ||
![]() NHS50 10R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 10 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() 810NJ1R0E ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Bulk | Active | - | - | 0.783" L x 0.827" W (19.90mm x 21.00mm) | ±5% | ±50ppm/°C | 1 Ohms | Wirewound | 10W | - | - | - | - | Solder Lugs | Aluminum | - | - | - | 0.433" (11.00mm) | ||
![]() HS50E3 22R F M145 ARCOL | 89 |
| - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | +100ч/млн/°C | ARCOL | Box | Active | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | 50W | 50W | Wire Wound | Clamp | - | Solder Lugs | Aluminum | 14.8mm | 49.1mm | Pulse Withstanding | 0.583" (14.80mm) |