- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS300 R01 K ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±10% | ±100ppm/°C | 10 mOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS300HV 6R J M307 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 6 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS50E3 6R8 F M145 ARCOL | 257 |
| - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | - | +100ч/млн/°C | ARCOL | Box | Active | - | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 6.8 Ohms | Wirewound | 50W | 50W | Wire Wound | Clamp | - | Solder Lugs | Aluminum | 14.8mm | 49.1mm | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS250 1K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±25ppm/°C | 1 kOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS200 1K J ARCOL | 42 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±25ppm/°C | 1 kOhms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS250 2K4 J ARCOL | 50 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±25ppm/°C | 2.4 kOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS250 R01 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 10 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS300 200R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 200 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS25M 12K J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 12 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 2.2 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 28 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS100E6 22R F M193 ARCOL | 50 |
| - | Axial, Box | Flanges | 65.2 x 47.5 x 24.1mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 1.9 kV | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | 100W | 100W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 24.1mm | 65.2mm | Pulse Withstanding | 24.1 mm | 0.949" (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() HS250 R62 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 620 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS300 50R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS300 3R3 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 3.3 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS100M 270R J M407 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 270 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS300 R82 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 820 mOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS200 1R47 F ARCOL | 50 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±1% | ±100ppm/°C | 1.47 Ohms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS100M 4K4 J M191 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 4.4 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS100M 50R J M191 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 50 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - |