- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Temperature Coefficient | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 6.8 Ohms | Wirewound | 50W | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS100E6 470R F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 470 Ohms | Wirewound | 100W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS250 800R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 800 Ohms | Wirewound | 250W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS50 20R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 20 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS200 1R8 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 1.8 Ohms | Wirewound | 200W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS50 680R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 680 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 220 Ohms | Wirewound | 50W | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS25 220R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 220 Ohms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS25E3 6R8 F M145 ARCOL | 103 |
| - | Axial, Box | Flanges | 27.3 x 28 x 14.8mm | +100ч/млн/°C | ARCOL | Box | Active | - | HSE3 | 1.075" L x 1.169" W (27.30mm x 29.70mm) | ±1% | ±100ppm/°C | 6.8 Ohms | Wirewound | 25W | 25W | Wire Wound | - | Solder Lugs | Aluminum | 14.8mm | 27.3mm | Pulse Withstanding | 0.575" (14.60mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 5.1 Ohms | Wirewound | 150W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() NHS150 8R2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 8.2 Ohms | Wirewound | 150W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
![]() NHS50 R47 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 470 mOhms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS100E6 R1 J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 100 mOhms | Wirewound | 100W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 220 Ohms | Wirewound | 300W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS25E3 15R F M145 ARCOL | 73 |
| - | Axial, Box | Flanges | 27.3 x 28 x 14.8mm | +100ч/млн/°C | ARCOL | Box | Active | - | HSE3 | 1.075" L x 1.169" W (27.30mm x 29.70mm) | ±1% | ±100ppm/°C | 15 Ohms | Wirewound | 25W | 25W | Wire Wound | - | Solder Lugs | Aluminum | 14.8mm | 27.3mm | Pulse Withstanding | 0.575" (14.60mm) | ||
![]() NHSW600 15R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 15 Ohms | - | 600W | - | - | - | Wire Leads | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.772" (45.00mm) | ||
![]() HS150E6 6R8 F M193 ARCOL | 30 |
| - | Axial, Box | Flanges | 97.7 x 47.5 x 24.1mm | +100ч/млн/°C | ARCOL | Box | Active | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | 6.8 Ohms | Wirewound | 150W | 150W | Wire Wound | - | Solder Lugs | Aluminum | 24.1mm | 97.7mm | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() NHS300 200R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 200 Ohms | Wirewound | 300W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS300 2R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 2 Ohms | Wirewound | 300W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS250 60R K ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±10% | ±100ppm/°C | 60 Ohms | Wirewound | 250W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) |