- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 810J45R ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | - | 0.783" L x 0.827" W (19.90mm x 21.00mm) | ±5% | ±20ppm/°C | 45 Ohms | Wirewound | 10W | - | Solder Lugs | Aluminum | - | 0.433" (11.00mm) | ||
![]() HS150E6 R033 K M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±10% | ±100ppm/°C | 33 mOhms | Wirewound | 150W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949" (24.10mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 12 Ohms | Wirewound | 100W | - | Solder Lugs | Aluminum | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 4.7 kOhms | Wirewound | 50W | - | Wire Leads | Aluminum | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS50 25R F ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 25 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NHS250 7R7 F ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 7.7 Ohms | Wirewound | 250W | - | Solder Lugs | Aluminum | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±25ppm/°C | 15 kOhms | Wirewound | 25W | - | Wire Leads | Aluminum | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() NAHR250 4R H ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±3% | - | 4 Ohms | Wirewound | 250W | - | Solder Lugs | Aluminum | - | 1.646" (41.80mm) | ||
![]() HS250 4R J ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 4 Ohms | Wirewound | 250W | - | Solder Lugs | Aluminum | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS75 6K8 F ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±1% | ±25ppm/°C | 6.8 kOhms | Wirewound | 75W | - | Solder Lugs | Aluminum | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS25HVX 220R J M199 ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 220 Ohms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS50M 100R J M303 ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 100 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS250 20K J ARCOL | 26 |
| - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±25ppm/°C | 20 kOhms | Wirewound | 250W | - | Solder Lugs | Aluminum | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS50 68R J ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 68 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS25M 1K2 J M303 ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 1.2 kOhms | Wirewound | 25W | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS300 18R J ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 18 Ohms | Wirewound | 300W | - | Solder Lugs | Aluminum | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS200 2R J ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 2 Ohms | Wirewound | 200W | - | Solder Lugs | Aluminum | Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 20 Ohms | Wirewound | 50W | - | Wire Leads | Aluminum | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS200 15K J ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±25ppm/°C | 15 kOhms | Wirewound | 200W | - | Solder Lugs | Aluminum | Pulse Withstanding | 1.646" (41.80mm) | ||
![]() NHS50 75R J ARCOL | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 75 Ohms | Wirewound | 50W | - | Solder Lugs | Aluminum | Non-Inductive, Pulse Withstanding | 0.583" (14.80mm) |