- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Resistor Type | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS100 250R 1% Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 250 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS100 3R0 5% Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | - | 3 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS200 50R 1% Arcol | In Stock | - | - | - | - | 18 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 50 Ohms | - | - | 200 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() HD600-30-K Arcol | In Stock | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | HD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS10 700 F Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | HS10 700 1% HS10 700R F | - | - | Details | 0.141096 oz | 160 V | - | Bulk | HS | - | 1 % | 100 PPM / C | - | 700 Ohms | - | - | 10 W | - | Solder Lug | - | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 8.8 mm | - | 15.9 mm | 8.5 mm | - | ||
![]() HS75 560R F Arcol | In Stock | - | - | Axial, Box | Flanges | 60 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | HS75 560R 1% | Active | - | Details | 3 oz | 1.4 kV | - | Bulk | HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | 1 % | 100 PPM / C | - | 560 Ohms | Wirewound | 75W | 75 W | - | Solder Lug | - | Solder Lugs | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 24.1 mm | 0.949 (24.10mm) | 48.7 mm | 27.5 mm | - | ||
![]() NHS100 10R 1% Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 10 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS200 150R 1% Arcol | In Stock | - | - | - | - | 18 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 150 Ohms | - | - | 200 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() LPR100 18R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 18 Ohms | - | - | 100 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR100 200R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 200 Ohms | - | - | 100 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR100 300R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 300 Ohms | - | - | 100 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR100 470R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 470 Ohms | - | - | 100 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR50 18R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 18 Ohms | - | - | 50 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() LPR50 39R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 39 Ohms | - | - | 50 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() LPR50 180R J Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 180 Ohms | - | - | 50 W | Low Profile | Wire Lead | - | - | - | - | ± 5% | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() ARF4007r5 Arcol | In Stock | - | - | - | - | - | + 200 C | - | - | Chassis Mount | - | - | - | - | - | 1.620 lbs | 1.5 kV | - | - | ARF | - | 5 % | 150 PPM / C | Metal Clad Resistors | 7.5 Ohms | - | - | 400 W | - | Wire Lead | - | - | - | - | - | - | - | - | - | 18.5 mm | - | 216 mm | 79 mm | - | ||
![]() HD300HLR71J Arcol | In Stock | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Bulk | HD | - | 5 % | - | - | 71 mOhms | - | - | 300 W | - | Solder Lug | - | - | - | - | - | - | - | - | - | 73 mm | - | 223 mm | 44 mm | - | ||
![]() HS15 270 J Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | HS15 270 5% | - | - | - | 0.246918 oz | 265 V | - | Bulk | HS | - | 5 % | 100 PPM / C | - | 27 Ohms | - | - | 15 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 11 mm | - | 20 mm | 11.2 mm | - | ||
![]() HS300 50R F Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | HS300 50R 1% | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | HS | - | 1 % | 100 PPM / C | - | 50 Ohms | - | - | 300 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 42 mm | - | 128 mm | 45.5 mm | - | ||
![]() HS50 2R7 F Arcol | 87 |
| - | Axial, Box | Flanges | 200 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | HS50 2R7 1% | Active | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | 100 PPM / C | - | 2.7 Ohms | Wirewound | 50W | 50 W | - | Solder Lug | - | Solder Lugs | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - |