- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Resistor Type | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 51R1 F Arcol | In Stock | - | - | Axial, Box | Flanges | 200 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | HS50 51R1 1% | Active | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | 100 PPM / C | 51.1 Ohms | Wirewound | 50W | 50 W | - | Solder Lug | - | Solder Lugs | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS50 25K F Arcol | In Stock | - | - | Axial, Box | Flanges | 200 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | HS50 25K 1% | Active | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | 25 PPM / C | 25 kOhms | Wirewound | 50W | 50 W | - | Solder Lug | - | Solder Lugs | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS100 1K8 F Arcol | In Stock | - | - | Axial, Box | Flanges | 45 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | HS100 1K8 1% | Active | - | - | 0.141096 oz | 1.9 kV | - | - | HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 1 % | 25 PPM / C | 1.8 kOhms | Wirewound | 100W | 100 W | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() NHS300 6R8 5% Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | 6.8 Ohms | - | - | 300 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS150 100R 1% Arcol | In Stock | - | - | - | - | 30 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.246918 oz | 2.5 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 100 Ohms | - | - | 150 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24 mm | - | 98 mm | 47.5 mm | - | ||
![]() NHS100 50 1% Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 50 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() FPA100 4R7 4R7 J Arcol | In Stock | - | - | SOT-227-4 | - | 10 | - | - | - | Chassis Mount | - | - | - | - | Details | 1.199315 oz | - | - | Bulk | FPA100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFBR100L22RKL Arcol | In Stock | - | - | - | - | 25 | + 200 C | - | - 50 C | Chassis Mount | - | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 22 Ohms | - | - | 100 W | High Power | Solder Pad | - | - | - | - | ± 10% | - | - | 61mm | 41mm | 1 mm | - | 61 mm | 41 mm | 1mm | ||
![]() TFBR300150RKF Arcol | In Stock | - | - | - | - | 25 | + 200 C | - | - 50 C | Chassis Mount | - | - | - | - | Details | 3.260901 oz | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 150 Ohms | - | - | 300 W | High Power | Wire Lead | - | - | - | - | ± 10% | - | - | 70mm | 61mm | 1 mm | - | 70 mm | 61 mm | 1mm | ||
![]() TFBR30020RKL Arcol | In Stock | - | - | - | - | 25 | + 200 C | - | - 50 C | Chassis Mount | - | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 20 Ohms | - | - | 300 W | High Power | Solder Pad | - | - | - | - | ± 10% | - | - | 70mm | 61mm | 1 mm | - | 70 mm | 61 mm | 1mm | ||
![]() TFBR30022RKF Arcol | In Stock | - | - | - | - | 25 | + 200 C | - | - 50 C | Chassis Mount | - | - | - | - | Details | 1.440883 oz | 1 kV | - | Bulk | TFBR | - | 10 % | 150 PPM / C | 22 Ohms | - | - | 300 W | High Power | Wire Lead | - | - | - | - | ± 10% | - | - | 70mm | 61mm | 1 mm | - | 70 mm | 61 mm | 1mm | ||
![]() HS250 1K024 F Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | - | 2.2 kV | - | Bulk | HS | - | 1 % | 25 PPM / C | 1.024 kOhms | - | - | 250 W | - | Screw | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | 42 mm | - | 110 mm | 45.5 mm | - | ||
![]() NHS250 260R F Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 260 Ohms | - | - | 250 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() HS15 6.8 F Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | HS15 6.8 1% | - | - | Details | 0.246918 oz | 265 V | - | Bulk | HS | - | 1 % | 100 PPM / C | 6.8 Ohms | - | - | 15 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 11 mm | - | 20 mm | 11.2 mm | - | ||
![]() HS15 510 J Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | HS15 510 5% | - | - | - | 0.246918 oz | 265 V | - | Bulk | HS | - | 5 % | 100 PPM / C | 510 Ohms | - | - | 15 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 11 mm | - | 20 mm | 11.2 mm | - | ||
![]() NHS250 170R 1% Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 170 Ohms | - | - | 250 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() NHS100 5R0 1% Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 5 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS300 8R2 J Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | 2.5 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | 8.2 Ohms | - | - | 300 W | - | Screw | - | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS150 10R J(5%) Arcol | In Stock | - | - | - | - | 30 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.246918 oz | 2.5 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | 10 Ohms | - | - | 150 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24 mm | - | 98 mm | 47.5 mm | - | ||
![]() NHS250 515R 1% Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 515 Ohms | - | - | 250 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 110 mm | 72.5 mm | - |