- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Depth | Resistor Type | Termination Style | Failure Rate | Voltage | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Input Voltage | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPR50 82R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | - | 82 Ohms | - | - | 50 W | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | 5.7 mm | - | 50 mm | 55 mm | - | ||
![]() LPR100 110R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | 110 Ohms | - | - | 100 W | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | - | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR50 430R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | 430 Ohms | - | - | 50 W | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | - | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() HS50E3 8R2 F M145 Arcol | 156 |
| - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | 120 | + 200 C | +100ч/млн/°C | - | - | Chassis Mount | - | - | - | - | Details | - | 12.5 kV | - | Bulk | HS-E | - | 1 % | 100 PPM / C | 8.2 Ohms | - | - | 50 W | - | - | Solder Lug | - | - | - | - | - | 14.8mm | - | 49.1mm | Aluminum Housed Resistors | Aluminium Housed Resistors | - | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() NHS250 515R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 515 Ohms | - | - | 250 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() HS150 56K J Arcol | 65 |
| - | Axial, Box | Flanges | - | 30 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | HS150 56K 5% | Active | - | Details | 6.172943 oz | 2.5 kV | - | Bulk | HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | 5 % | 25 PPM / C | 56 kOhms | Wirewound | 150W | 150 W | - | - | Solder Lug | - | - | Solder Lugs | - | Aluminum | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | - | ||
![]() HS150 1K8 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 30 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | HS150 1K8 5% | Active | - | Details | 6.172943 oz | 2.5 kV | - | Bulk | HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | 5 % | 25 PPM / C | 1.8 kOhms | Wirewound | 150W | 150 W | - | - | Solder Lug | - | - | Solder Lugs | - | Aluminum | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | - | ||
![]() HS100 2K7 F Arcol | 17 |
| - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | - | Active | - | - | 3.703766 oz | 1.9 kV | - | Box | HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 1 % | 25 PPM / C | 2.7 kOhms | Wirewound | 100W | 100 W | - | - | Solder Lug | - | - | Solder Lugs | - | Aluminum | - | - | - | Aluminum Housed Resistors | Pulse Withstanding | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() FFLB-3KW110V Arcol | 566 |
| - | - | - | 482 x 375 x 311mm | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | 110V | - | Bulk | - | - | - | - | 0.5Gohm | - | - | 3kW | 375mm | - | - | - | Single | - | - | - | - | - | - | - | - | 110V ac | 375mm | 482mm | 311mm | - | - | 482mm | 311mm | ||
![]() NHS150 10R J(5%) Arcol | In Stock | - | - | - | - | - | 30 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.246918 oz | 2.5 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | 10 Ohms | - | - | 150 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 24 mm | - | 98 mm | 47.5 mm | - | ||
![]() NHS50 1R0 1% Arcol | In Stock | - | - | - | - | - | 200 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 1 Ohms | - | - | 50 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 14.8 mm | - | 49 mm | 28 mm | - | ||
![]() NHS300 6R0 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 6 Ohms | - | - | 300 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() 968.15 110M C E Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS300 100R 5% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | 100 Ohms | - | - | 300 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS250 100R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 100 Ohms | - | - | 250 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() NHS100 2R0 1% Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 2 Ohms | - | - | 100 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS200 4R0 1% Arcol | In Stock | - | - | - | - | - | 18 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 4 Ohms | - | - | 200 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() NHS100 4R0 1% Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 4 Ohms | - | - | 100 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS300 80R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 80 Ohms | - | - | 300 W | - | - | Screw | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS50 180R 1% Arcol | In Stock | - | - | - | - | - | 200 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 180 Ohms | - | - | 50 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 14.8 mm | - | 49 mm | 28 mm | - |