- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS25 1K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 1 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 0.626" L x 0.650" W (15.90mm x 16.50mm) | ±5% | ±100ppm/°C | 10 Ohms | Wirewound | 10W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.346" (8.80mm) | - | - | ||
![]() HS200 2K4 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±25ppm/°C | 2.4 kOhms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 150 Ohms | Wirewound | 25W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS50 15K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 15 kOhms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS250 R25 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 250 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS25M 12K J M303 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 12 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS100M 2R2 J M407 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 2.2 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS100E6 150R F M193 ARCOL | 4555866 |
| - | Axial, Box | Flanges | 65.2 x 47.5 x 24.1mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 1.9 kV | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 150 Ohms | Wirewound | 100W | 100W | Wire Wound | Solder Lug | - | Solder Lugs | Aluminum | 24.1mm | 65.2mm | Pulse Withstanding | 24.1 mm | 0.949" (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() HS150E6 R1 J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 100 mOhms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 5 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS200 2K J ARCOL | 46 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±25ppm/°C | 2 kOhms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHSW600 4R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±50ppm/°C | 4 Ohms | - | 600W | - | - | - | - | Wire Leads | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.772" (45.00mm) | - | - | ||
![]() HS50HV 560R J M235 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 560 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS200 3R9 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | ±100ppm/°C | 3.9 Ohms | Wirewound | 200W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS300 2R8 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 2.8 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS300 8R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 8 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS250 R1 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 100 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS100E6 5K J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 5 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS250 R67 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 670 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - |