- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFLB-5KW230VA Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | 230V | - | Bulk | - | - | - | - | - | 0.5Gohm | - | - | 5kW | - | - | - | - | - | - | - | - | - | - | - | - | 375mm | 482mm | - | - | - | - | 355mm | ||
![]() HS10 700 F Arcol | In Stock | - | - | - | - | - | 200 | + 200 C | - | - | - 55 C | Chassis Mount | - | HS10 700 1% HS10 700R F | - | - | Details | 0.141096 oz | 160 V | - | Bulk | HS | - | 1 % | 100 PPM / C | - | 700 Ohms | - | - | 10 W | - | - | Solder Lug | - | - | - | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 8.8 mm | - | 15.9 mm | 8.5 mm | - | ||
![]() NHS100 5R0 1% Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 5 Ohms | - | - | 100 W | - | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() LPR100 300R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 300 Ohms | - | - | 100 W | - | Low Profile | Wire Lead | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 100mm | 75mm | 5.7 mm | - | 100 mm | 55 mm | 5.7mm | ||
![]() LPR50 39R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | ± 100ppm/°C | - | 39 Ohms | - | - | 50 W | - | Low Profile | Wire Lead | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm | ||
![]() NHS100 1R2 5% Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | - | 1.2 Ohms | - | - | 100 W | - | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() FPA100 2R0 J Arcol | In Stock | - | - | SOT-227-2 | - | - | 10 | + 155 C | - | - | - 55 C | Chassis Mount | - | FPA100 2R0 5% | - | - | Details | 1 oz | 1 kV | - | Bulk | FPA100 | - | 5 % | 100 PPM / C | Thick Film Power Resistor | 2 Ohms | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | Low Inductance | - | - | 8.9 mm | - | 38 mm | 24.4 mm | - | ||
![]() NHS50 1R0 1% Arcol | In Stock | - | - | - | - | - | 200 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 1 Ohms | - | - | 50 W | - | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 14.8 mm | - | 49 mm | 28 mm | - | ||
![]() HS75E6 22R F M193 ARCOL | 529 |
| - | Axial, Box | Flanges | 48.7 x 47.5 x 24.1mm | - | + 200 C | +100ч/млн/°C | ARCOL | - | - | Box | - | Active | - | - | - | 1.4 kV | - | - | HSE6 | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±1% | ±100ppm/°C | - | 22 Ohms | Wirewound | 75W | 75W | Wire Wound | - | Solder Lug | - | Solder Lugs | - | Aluminum | 24.1mm | - | 48.7mm | - | Pulse Withstanding | - | - | 24.1 mm | 0.949" (24.10mm) | 48.7 mm | 27.5 mm | - | ||
![]() NHS150E6 8R5 F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | - | 8.5 Ohms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.949" (24.10mm) | - | - | - | ||
![]() HS50M 18R J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | - | 18 Ohms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 0.583" (14.80mm) | - | - | - | ||
![]() ARF40047RJ500MM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | 1.5 kV | - | - | ARF | - | 5 % | 150 PPM / C | Metal Clad Resistors | 47 Ohms | - | - | 400 W | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | 18.5 mm | - | 216 mm | 79 mm | - | ||
![]() HS25 R10 J Arcol | In Stock | - | - | - | - | - | 200 | + 200 C | - | - | - 55 C | Chassis Mount | - | HS25 R10 5% HS25 0R10 5% HS25 0R10 J | - | - | Details | 0.493835 oz | 550 V | - | Bulk | HS | - | 5 % | 100 PPM / C | - | 100 mOhms | - | - | 25 W | - | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | ||
![]() ARF500 10R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | Details | 1.764 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 20R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | - | Active | - | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | 100 PPM / C | - | 20 Ohms | Wirewound | 100W | 100 W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() NHS200 16R 1% Arcol | In Stock | - | - | - | - | - | 18 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 16 Ohms | - | - | 200 W | - | - | Screw | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 90 mm | 72.5 mm | - | ||
![]() NHS100 12R 1% Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 12 Ohms | - | - | 100 W | - | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS300 5R5 J Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - | Chassis Mount | - | - | - | - | Details | - | 2.5 kV | - | Bulk | NHS | - | 5 % | 100 PPM / C | - | 5.5 Ohms | - | - | 300 W | - | - | Screw | - | - | - | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() NHS250 41R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | - | 1.323 lbs | 2.2 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 41 Ohms | - | - | 250 W | - | - | Screw | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() NHS300 25R 1% Arcol | In Stock | - | - | - | - | - | 16 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | 2.5 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | - | 25 Ohms | - | - | 300 W | - | - | Screw | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - |