- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150 130R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 130 Ohms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS75 R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 200 mOhms | Wirewound | 75W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS50 40R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±100ppm/°C | 40 Ohms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS100 50K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | ±25ppm/°C | 50 kOhms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS10 500R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 160 V | - | - | - | - | 1 % | Lug | 100 ppm/°C | 500 Ω | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS75 3R3 J Arcol | In Stock | - | - | Aluminium Housed | - | 24.1 x 72 x 47.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | - | - | 1.4kV | - | HS75 | - | ±5% | - | ± 100ppm/°C | 3.3Ω | - | - | 75W | Wire Wound | High Power | Axial | - | - | - | 24.1mm | ± 5% | 72mm | Aluminum Housed Resistors | 48.7mm | 47.5mm | 24.1 mm | - | 48.7 mm | 27.5 mm | 24.1mm | ||
![]() HS50 68R F M1000 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | 68 Ohms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS100 5K9 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±25ppm/°C | 5.9 kOhms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS50 5R1 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | 5.1 Ohms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS50 87R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±100ppm/°C | 87 Ohms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS100 1R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | 1.2 Ohms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS75 12K K Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±10% | - | ±25ppm/°C | 12 kOhms | Wirewound | 75W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS75 50R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 50 Ohms | Wirewound | 75W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS150 10K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | - | ±25ppm/°C | 10 kOhms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS100 70K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | ±25ppm/°C | 70 kOhms | Wirewound | 100W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS50 8K2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±25ppm/°C | 8.2 kOhms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS50 40K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±25ppm/°C | 40 kOhms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS50 2K7 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±25ppm/°C | 2.7 kOhms | Wirewound | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS150 27K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±25ppm/°C | 27 kOhms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS150 2R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 2 Ohms | Wirewound | 150W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - |