- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Bushing Size | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mounting Styles | Operation | Package Type | Qualification | RoHS | Shaft Type | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Composition | Capacitance | Power Rating | Technology | Resistor Type | Termination Style | Terminal Type | Number of Turns | Taper | Overall Height | Depth Behind Panel | Resistance Tolerance | Number of Gangs | Overall Length | Lamp Type | Wattage | Shaft Diameter | Contacts | Product Length | Product Width | IP Rating | Diameter | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25F 5R F Arcol | 189 |
| - | Aluminium Housed | - | - | 27.3 x 14.2 x 14.8mm | ABB | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS25F | ±1% | - | 5Ω | - | - | 25W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 47R F Arcol | 199 |
| - | Aluminium Housed | - | - | 27.3 x 14.2 x 14.8mm | Marathon Electric | GT1033A-P | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS25F | ±1% | - | 47Ω | - | - | 25W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS100F 220R F Arcol | 86 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | Miscellaneous | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS100F | ±1% | - | 220Ω | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | 24.1mm | - | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 4R7 F Arcol | 49 |
| - | Aluminium Housed | - | - | 27.3 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS25F | ±1% | - | 4.7Ω | - | - | 25W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 330R F Arcol | 192 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS50F | ±1% | - | 330Ω | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 470R F Arcol | 163 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS50F | ±1% | - | 470Ω | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 100R F Arcol | 222 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS50F | ±1% | - | 100Ω | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 4K7 F Arcol | 197 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +25ppm/°C | - | - | - | - | - | - | - | - | - | HS50F | ±1% | - | 4.7kΩ | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | ||
![]() HS100F R5 J Arcol | 48 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS100F | ±5% | - | 500mΩ | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | 24.1mm | - | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 39R F Arcol | 258 |
| - | Aluminium Housed | - | - | 27.3 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS25F | ±1% | - | 39Ω | - | - | 25W | Aluminium | - | Wire Lead | - | - | - | 14.8mm | - | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | ||
![]() HS100F 680R F Arcol | 54 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS100F | ±1% | - | 680Ω | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | 24.1mm | - | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | ||
![]() HS100F 3R3 F Arcol | 36 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | HS100F | ±1% | - | 3.3Ω | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | 24.1mm | - | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | ||
![]() TFBR300 47R K F Arcol | In Stock | - | - | - | CSA, IEC, UL | - | - | ABB | MP1-42R10L1 | - | - | - | Momentary | - | - | - | - | - | 1kV | - | - | - | ± 150ppm/°C | 47ohm | - | - | 300W | - | High Power | - | Fingersafe Screw | - | - | - | 1.91 | ± 10% | - | - | LED | - | - | 1NO | 70mm | 61mm | IP66 | - | 1mm | ||
![]() FPA350 10R J Arcol | In Stock | - | - | - | - | .375-32 | - | NTE Electronics | 502-0186 | - | - | PC Board | - | - | - | No | Slotted | 5 kV | 5kV | -67 to 257 Degrees F | - | - | 150 ppm/°C | 10000 | Cermet | - | 350 W | - | - | - | - | 1 | Linear | - | - | ± 5% | 1 | 1.55 Inches | - | 1 | 0.25 Inches | - | - | - | - | - | 32mm | ||
![]() FPA350 4K7 J Arcol | 31 | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Compliant | - | 5 kV | 5kV | - | - | - | ± 150ppm/°C | 4.7kohm | - | - | 350W | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | 32mm | ||
![]() LPR50 6R J Arcol | In Stock | - | - | - | - | - | - | Cully-Minerallac | RSS | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | 6ohm | - | - | 50W | - | Low Profile | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 50mm | 75mm | - | - | 5.7mm | ||
![]() LPR50 47R J Arcol | In Stock | - | - | - | - | - | - | HTS | 1-1102109-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | 47ohm | - | - | 50W | - | Low Profile | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 50mm | 75mm | - | - | 5.7mm | ||
![]() LPR50 330R J Arcol | In Stock | - | - | - | - | - | - | HTS | 1-1102130-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | 330ohm | - | - | 50W | - | Low Profile | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 50mm | 75mm | - | - | 5.7mm | ||
![]() LPR50 8R2 J Arcol | 35 | - | - | - | - | - | - | ABB | ACH580-BCR-017A-6+B056+E213+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | 8.2ohm | - | - | 50W | - | Low Profile | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 50mm | 75mm | - | - | 5.7mm | ||
![]() LPR50 15R J Arcol | In Stock | - | - | - | - | - | - | GE | PB350Z050T440CA | - | - | - | - | Radial Round | - | Yes | - | - | - | - | - | - | ± 100ppm/°C | 15ohm | Metallized Polypropylene | 35 MicroFarads | 50W | - | Low Profile | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 50mm | 75mm | - | 2.5 | 5.7mm |