- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Overall Length | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS50 68R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 68 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS25M 1K2 J M303 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 1.2 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS50 75R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 75 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 1 kOhms | Wirewound | 50W | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS100E6 150R J M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 150 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS50 2R H ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±3% | ±100ppm/°C | 2 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 220 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS200 240R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±1% | ±100ppm/°C | 240 Ohms | Wirewound | 200W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS250 R75 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | ±100ppm/°C | 750 mOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS100E6 1K F M193 ARCOL | 26 |
| - | Axial, Box | Flanges | 65.2 x 47.5 x 24.1mm | - | - | +100ч/млн/°C | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±25ppm/°C | 1 kOhms | Wirewound | 100W | 100W | Wire Wound | - | - | Solder Lugs | - | Aluminum | 24.1mm | 65.2mm | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS25E3 39R F M145 ARCOL | 111 |
| - | Axial, Box | Flanges | 27.3 x 28 x 14.8mm | - | + 200 C | +100ч/млн/°C | ARCOL | - | - | Box | - | Active | - | - | 550 V | - | - | HSE3 | 1.075" L x 1.169" W (27.30mm x 29.70mm) | ±1% | ±100ppm/°C | 39 Ohms | Wirewound | 25W | 25W | Wire Wound | Solder Lug | - | Solder Lugs | - | Aluminum | 14.8mm | 27.3mm | - | Pulse Withstanding | 14.8 mm | 0.575" (14.60mm) | 27.3 mm | 14.2 mm | ||
![]() HS250 10K J M361 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±25ppm/°C | 10 kOhms | Wirewound | 250W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS150 2K2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±25ppm/°C | 2.2 kOhms | Wirewound | 150W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS250 1R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 1 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS250 200R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 200 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS25 R10 J Arcol | In Stock | - | - | - | - | - | 200 | + 200 C | - | - | - 55 C | Chassis Mount | - | HS25 R10 5% HS25 0R10 5% HS25 0R10 J | - | Details | 0.493835 oz | 550 V | - | Bulk | HS | - | 5 % | 100 PPM / C | 100 mOhms | - | - | 25 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | 14.8 mm | - | 27.3 mm | 14.2 mm | ||
![]() ARF500 10R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | Details | 1.764 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 20R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | 45 | + 200 C | - | ARCOL | - 55 C | Chassis Mount | Box | - | Active | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | 100 PPM / C | 20 Ohms | Wirewound | 100W | 100 W | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | - | Pulse Withstanding | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() NHS200 16R 1% Arcol | In Stock | - | - | - | - | - | 18 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 16 Ohms | - | - | 200 W | - | Screw | - | - | - 55 C to + 200 C | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | 42 mm | - | 90 mm | 72.5 mm | ||
![]() NHS100 12R 1% Arcol | In Stock | - | - | - | - | - | 45 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 0.141096 oz | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 12 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | 24.1 mm | - | 65.2 mm | 47.5 mm |