- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Core Material | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Inductance | Lead Style | Wire/Cable Gauge | Product Type | Operating Temperature Range | Inductance Tolerance | Coating, Housing Type | Overall Height | Self Resonant Frequency | Resistance Tolerance | Overall Length | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25 R47 J Arcol | 188 |
| - | Aluminium Housed | - | - | - | 14.6 x 51 x 28mm | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | Compliant | - | - | 550 V | - | - | HS25 | - | ±5% | Axial | 100 ppm/°C | - | 470mΩ | Wire resistor | - | - | 25W | Wire Wound | - | Axial | - | - | - | - | - | - | - | - | 14.6mm | - | - | 51mm | - | Aluminum Housed Resistors | - | - | - | 14.8 mm | - | 51 mm | 14.2 mm | - | ||
![]() HS150 R47 J Arcol | 89 |
| - | Aluminium Housed | - | - | - | 24.1 x 121 x 47.5mm | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | Compliant | - | - | 2.5 kV | - | - | HS150 | - | ±5% | Axial | 100 ppm/°C | - | 470 mΩ | - | - | - | 150W | Wire Wound | - | Axial | - | - | - | 26 AWG | - | - | - | - | 24.1mm | - | - | 121mm | - | Aluminum Housed Resistors | - | - | - | 24 mm | - | 121 mm | 27.5 mm | - | ||
![]() HS50 3R9 J Arcol | 162 |
| - | Aluminium Housed | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | - | 100 PPM / C | - | 3.9Ω | - | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | - | - | - | - | 14.8mm | - | - | 72.5mm | - | Aluminum Housed Resistors | - | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS100F R47 J Arcol | 48 |
| - | Aluminium Housed | - | - | - | 65.2 x 27.3 x 24.1mm | - | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±5% | - | - | - | 470mΩ | - | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | - | - | - | - | - | 24.1mm | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100F470R F Arcol | 48 |
| - | Aluminium Housed | - | - | - | 65.2 x 27.3 x 24.1mm | - | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±1% | - | - | - | 470Ω | - | - | - | 100W | Aluminium | - | Wire Lead | - | - | - | - | - | - | - | - | 24.1mm | - | - | 65.2mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50 4R F Arcol | 237 | - | - | Aluminium Housed | - | - | - | 49.1 x 28 x 14.8mm | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | - | 1.25 kV | 1.25kV | - | - | HS50 | - | ±1% | Lug | ± 100ppm/°C | - | 4Ω | - | - | - | 50W | Aluminium | High Power | Axial | - | - | - | - | - | - | - | - | 14.8mm | - | ± 1% | 49.1mm | - | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS100 47R F Arcol | 98 | - | - | Aluminium Housed | - | Ferrite | - | 65.2 x 47.5 x 24.1mm | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | MIL-PRF-18546 | Non-Compliant | - | 1.9 kV | 1.9kV | - | - | HS100 | - | ±1% | - | ± 100ppm/°C | - | 47Ω | - | - | - | 100W | Aluminium | High Power | Axial | - | 100 uH | - | - | - | - | 10 | - | 24.1mm | 7 MHz | ± 1% | 65.2mm | - | Aluminum Housed Resistors | - | 3.5 mm | 2.8 mm | 24.1 mm | - | 65.2 mm | 27.5 mm | 24.1mm | ||
![]() HS100 2R4 F Arcol | 23 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.075 W (65.20mm x 27.30mm) | ±1% | - | ±100ppm/°C | - | 2.4 Ohms | Wirewound | 100W | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() HS50F 68R F Arcol | 32 |
| - | Aluminium Housed | - | - | - | 49.1 x 14.2 x 14.8mm | - | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | 68Ω | - | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | - | - | - | - | - | 14.8mm | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 4R7 F Arcol | 208 |
| - | Aluminium Housed | - | - | - | 49.1 x 14.2 x 14.8mm | - | ABB | ACH550-BCR-08A8-4+B055+E213+F2 | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | 4.7Ω | - | - | - | 50W | Aluminium | - | Wire Lead | - | - | - | - | - | - | - | - | 14.8mm | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25F 68R F Arcol | 59 |
| - | Aluminium Housed | - | - | - | 27.3 x 14.2 x 14.8mm | - | Brady | 86633 | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | 68Ω | - | - | - | 25W | Aluminium | - | Wire Lead | - | - | - | - | - | - | - | - | 14.8mm | - | - | 27.3mm | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS300 6R8 5% Arcol | In Stock | - | - | - | - | - | - | - | 16 | - | - | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | - | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | - | 6.8 Ohms | - | - | - | 300 W | - | - | Screw | - | - | - | - | - | - 55 C to + 200 C | - | - | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() HS15-0R15J Arcol | In Stock | - | - | Axial, Box | Flanges | - | Arbor Technology | - | 1 | ARBOR Technology | - | - | - | ARCOL | - | - | Box | 7622400610010P | Active | - | Details | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | 100 ppm/°C | - | 150 mΩ | Wirewound | 150W | Computing | - | - | - | - | - | - | Solder Lugs | - | Embedded Box Computers | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | Embedded Box Computers | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() 502AS102KDG2 Arcol | 48 |
| - | Radial Tabs | - | - | - | 25.4 x 38.1mm | - | - | - | +230°C | -0.08% | - | -55°C | Chassis Mount | - | - | - | - | - | - | - | 8.5 kV | - | - | 500 | - | ±10% | - | - 800 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 1000Ω | - | - | Resistors | 12W | Wire Wound | - | Radial | - | - | - | - | Planar Resistors | - | - | - | - | - | - | 38.1mm | - | - | - | - | - | 25.4 mm | - | 51 mm | 6.4 mm | - | ||
![]() 502AS250KDG2 Arcol | In Stock | - | - | Radial Tabs | - | - | - | 25.4 x 38.1mm | - | - | - | +230°C | -0.08% | - | -55°C | Chassis Mount | - | - | - | - | - | - | - | 8.5 kV | - | - | 500 | - | ±10% | - | - 800 PPM / C, 0 PPM / C | Ceramic Slab Resistor | 25Ω | - | - | Resistors | 12W | Wire Wound | - | Radial | - | - | - | - | Planar Resistors | - | - | - | - | - | - | 38.1mm | - | - | - | - | - | 25.4 mm | - | 51 mm | 6.4 mm | - | ||
![]() HS10 50R FL Arcol | 449 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 0.626 L x 0.335 W (15.90mm x 8.50mm) | ±1% | - | ±100ppm/°C | - | 50 Ohms | Wirewound | 10W | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() HS15 75R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 265 V | - | - | - | - | - | 1 % | Lug | 100 ppm/°C | - | 75 Ω | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25-3K9J Arcol | 200 |
| - | Aluminium Housed | - | - | - | 14.6 x 51 x 28mm | - | - | - | - | +25ppm/°C | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | HS25 | - | ±5% | Axial | 100 ppm/°C | - | 3.9 kΩ | - | - | - | 25W | Wire Wound | - | Axial | - | - | - | - | - | - | - | - | 14.6mm | - | - | 51mm | - | - | - | - | - | - | - | 51 mm | - | - | ||
![]() HS50E3 33R F M145 Arcol | 40 |
| - | Aluminium Housed | - | - | - | 49.1 x 28 x 14.8mm | - | - | - | - | +100ч/млн/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | HS50 | - | ±1% | - | - | - | 33Ω | - | - | - | 50W | Wire Wound | - | Clamp | - | - | - | - | - | - | - | - | 14.8mm | - | - | 49.1mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25 R1 FL Arcol | 359 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | - | 100 mOhms | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | Aluminum | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - |