- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Working Voltage | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 250R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | 250 Ohms | Wirewound | 100W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS150 8R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 8.2 Ohms | Wirewound | 150W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS100 4K8 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±25ppm/°C | 4.8 kOhms | Wirewound | 100W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() HS25-0R1F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS200 3K F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPR100 30R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS500 10R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS500 100R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50 40R F Arcol | 26 | - | - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | - | - | +100ppm/°C | - | - | - | - | - | MIL-PRF-18546 | Non-Compliant | - | 1.25 kV | 1.25kV | - | - | HS50 | - | ±1% | Lug | ± 100ppm/°C | 40Ω | - | - | 50W | Aluminium | High Power | Axial | - | - | - | - | - | 14.8mm | ± 1% | 49.1mm | - | - | 49.1mm | 28mm | - | - | - | - | 14.8mm | ||
![]() HS25 R33 J Arcol | 190 |
| - | Aluminium Housed | - | 14.6 x 51 x 28mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | - | 550 V | - | - | HS25 | - | ±5% | Axial | 100 ppm/°C | 330mΩ | Wire resistor | - | 25W | Wire Wound | - | Axial | - | - | - | - | - | 14.6mm | - | 51mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 51 mm | 14.2 mm | - | ||
![]() HS50 680R J Arcol | 200 |
| - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | - | 100 PPM / C | 680Ω | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | - | 14.8mm | - | 72.5mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | ||
![]() HS10 12R J Arcol | 199 |
| - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | - | 160 V | - | - | HS10 | - | ±5% | Axial | 100 ppm/°C | 12Ω | - | - | 10W | Wire Wound | - | Axial | 160 V | - | - | - | - | 8.8mm | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS10 680R J Arcol | 140 |
| - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | - | 160 V | - | - | HS10 | - | ±5% | Axial | 100 ppm/°C | 680Ω | - | - | 10W | Wire Wound | - | Axial | 160 V | - | - | - | - | 8.8mm | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS15 120R J Arcol | 366 |
| - | Aluminium Housed | - | 11 x 36.5 x 21mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | - | 265 V | - | - | HS15 | - | ±5% | Axial | 100 ppm/°C | 120 Ω | - | - | 15W | Wire Wound | - | Axial | - | - | - | - | - | 11mm | - | 36.5mm | - | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | ||
![]() HS50 R22 J Arcol | 190 |
| - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | Compliant | - | - | 1.25 kV | - | - | HS50 | - | ±5% | Axial | 100 ppm/°C | 220mΩ | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | - | 14.8mm | - | 72.5mm | - | Aluminum Housed Resistors | - | - | 14.8 mm | - | 72.5 mm | 14.2 mm | - | ||
![]() 968.15 110M C E Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARF200 10R J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | Details | 12.345887 oz | - | 1 kV | - | Bulk | ARF | - | 5 % | - | 150 PPM / C | 10 Ohms | - | - | 200 W | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 mm | - | 110 mm | 79 mm | - | ||
![]() NHS150 15R J(5%) Arcol | In Stock | - | - | - | - | - | 30 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 0.246918 oz | - | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | 15 Ohms | - | - | 150 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24 mm | - | 98 mm | 47.5 mm | - | ||
![]() NHS150 10R J(5%) Arcol | In Stock | - | - | - | - | - | 30 | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | Details | 0.246918 oz | - | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | 10 Ohms | - | - | 150 W | - | - | Solder Lug | - | - | - | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24 mm | - | 98 mm | 47.5 mm | - | ||
![]() LPR50 5R6 J Arcol | In Stock | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | Details | - | - | - | - | Bulk | LPR | - | 5 % | - | ± 100ppm/°C | 5.6 Ohms | - | - | 50 W | - | Low Profile | Wire Lead | - | - | - | - | - | - | ± 5% | - | - | Aluminum Housed Resistors | 50mm | 75mm | 5.7 mm | - | 50 mm | 55 mm | 5.7mm |