- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Resistor Type | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25 10K FL Arcol | 74 |
| - | Axial, Box | Flanges | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±50ppm/°C | 10 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() HS25 100R FL Arcol | 216 |
| - | Axial, Box | Flanges | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 100 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | - | - | ||
![]() HS10 390R J Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.105822 oz | - | 160 V | - | Bulk | - | - | 5 % | - | 100 PPM / C | 390 Ohms | - | - | 10 W | - | Solder Lug | - | - | - | - | - | - | - | - | - | 8.8 mm | - | 15.9 mm | 8.5 mm | - | ||
![]() NHS300 8R2 J Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - | Chassis Mount | - | - | - | - | Details | - | - | 2.5 kV | - | Bulk | NHS | - | 5 % | - | 100 PPM / C | 8.2 Ohms | - | - | 300 W | - | Screw | - | - | - | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() HS15 6.8 F Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | HS15 6.8 1% | - | - | Details | 0.246918 oz | - | 265 V | - | Bulk | HS | - | 1 % | - | 100 PPM / C | 6.8 Ohms | - | - | 15 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 11 mm | - | 20 mm | 11.2 mm | - | ||
![]() HS15 510 J Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | HS15 510 5% | - | - | - | 0.246918 oz | - | 265 V | - | Bulk | HS | - | 5 % | - | 100 PPM / C | 510 Ohms | - | - | 15 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 11 mm | - | 20 mm | 11.2 mm | - | ||
![]() HS15 5R F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 265 V | - | - | - | - | - | 1 % | Lug | 100 ppm/°C | 5 Ω | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFLB-3KW230VA Arcol | In Stock | - | - | - | - | 1 | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | 230V | - | Bulk | - | - | - | - | - | 0.5Gohm | - | - | 3kW | - | - | - | - | - | - | - | - | - | 375mm | 482mm | - | - | - | - | 311mm | ||
![]() HS10R24J Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | 160 V | - | - | HS | - | 5 % | - | 100 PPM / C | 240 mOhms | - | - | 10 W | - | Solder Lug | - | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | 8.8 mm | - | 15.9 mm | 8.5 mm | - | ||
![]() NHS100-200F Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | - | 1.9 kV | - | - | NHS | - | 1 % | - | 100 PPM / C | 200 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() HS15 1R F Arcol | 65 |
| - | Axial, Box | Flanges | - | - | ARCOL | - | - | Bulk | - | Active | - | Non-Compliant | - | 265 V | - | - | - | ARCOL, HS | 0.783 L x 0.440 W (19.90mm x 11.20mm) | 1 % | Lug | 100 ppm/°C | 1 Ω | Wirewound | 15W | 15 W | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | - | - | 0.433 (11.00mm) | - | - | - | ||
![]() NHS250 100R 1% Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.323 lbs | - | 2.2 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 100 Ohms | - | - | 250 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 110 mm | 72.5 mm | - | ||
![]() NHS100 2R0 1% Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.141096 oz | - | 1.9 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 2 Ohms | - | - | 100 W | - | Solder Lug | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() NHS300 80R 1% Arcol | In Stock | - | - | - | - | 16 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.543 lbs | - | 2.5 kV | - | Bulk | NHS | - | 1 % | - | 100 PPM / C | 80 Ohms | - | - | 300 W | - | Screw | - | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | - | - | 42 mm | - | 128 mm | 72.5 mm | - | ||
![]() FPA100 4R7 4R7 J Arcol | In Stock | - | - | SOT-227-4 | - | 10 | - | - | - | Chassis Mount | - | - | - | - | Details | 1.199315 oz | - | - | - | Bulk | FPA100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100 39R J Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | - | - | 5 % | - | 100 PPM / C | 39 Ohms | - | - | 100 W | - | Solder Lug | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() HS100 270R J Arcol | In Stock | - | - | Axial, Box | Flanges | 45 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | - | Active | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | - | 100 PPM / C | 270 Ohms | Wirewound | 100W | 100 W | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS10 820R J Arcol | In Stock | - | - | - | - | 200 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 0.105822 oz | - | 160 V | - | Bulk | - | - | 5 % | - | 100 PPM / C | 820 Ohms | - | - | 10 W | - | Solder Lug | - | - | - | - | - | - | - | - | - | 8.8 mm | - | 15.9 mm | 8.5 mm | - | ||
![]() HS100 5R6 J Arcol | In Stock | - | - | Axial, Box | Flanges | 45 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | - | Active | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | - | 100 PPM / C | 5.6 Ohms | Wirewound | 100W | 100 W | - | Solder Lug | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS100 16R J Arcol | In Stock | - | - | - | - | 45 | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | Details | 3.703766 oz | - | 1.9 kV | - | Box | - | - | 5 % | - | 100 PPM / C | 16 Ohms | - | - | 100 W | - | Solder Lug | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - |