- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Temperature Coefficient | Mfr | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 5R11 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | 5.11 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS150 1R4 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 1.4 Ohms | Wirewound | 150W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 10K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | - | ±25ppm/°C | 10 kOhms | Wirewound | 75W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS100 300R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±100ppm/°C | 300 Ohms | Wirewound | 100W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 22K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | - | ±25ppm/°C | 22 kOhms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS25 1R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | - | ±100ppm/°C | 1.2 Ohms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 R033 K Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±10% | - | ±100ppm/°C | 33 mOhms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS25 30K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | - | ±25ppm/°C | 30 kOhms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS50 10K2 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±25ppm/°C | 10.2 kOhms | Wirewound | 50W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS25 100R FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 100 Ohms | Wirewound | 25W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | ||
![]() HS15 500R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | Non-Compliant | - | 265 V | - | - | ARCOL, HS | 0.783 L x 0.440 W (19.90mm x 11.20mm) | ±1% | Lug | ±100ppm/°C | 500 Ohms | Wirewound | 15W | 15 W | - | - | Solder Lugs | Aluminum | - | - | - | 0.433 (11.00mm) | ||
![]() FPA100 4R7 4R7 J Arcol | In Stock | - | - | SOT-227-4 | - | - | 10 | - | - | Chassis Mount | - | - | Details | 1.199315 oz | - | - | Bulk | FPA100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS75 25R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917" L x 1.075" W (48.70mm x 27.30mm) | ±1% | - | ±100ppm/°C | 25 Ohms | Wirewound | 75W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() HS150E6 10R F M193 ARCOL | In Stock | - | - | Axial, Box | Flanges | 97.7 x 47.5 x 24.1mm | - | +100ч/млн/°C | ARCOL | - | Box | Active | - | - | - | - | - | HSE6 | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±1% | - | ±100ppm/°C | 10 Ohms | Wirewound | 150W | 150W | Wire Wound | - | Solder Lugs | Aluminum | 24.1mm | 97.7mm | Pulse Withstanding | 0.949" (24.10mm) | ||
![]() NHS300 12R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 12 Ohms | Wirewound | 300W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | - | ±25ppm/°C | 2.2 kOhms | Wirewound | 150W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 0.949" (24.10mm) | ||
![]() NHS300 3R9 F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | - | ±100ppm/°C | 3.9 Ohms | Wirewound | 300W | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | 1.646" (41.80mm) | ||
![]() HS200 2K2 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.531" L x 2.854" W (89.70mm x 72.50mm) | ±5% | - | ±25ppm/°C | 2.2 kOhms | Wirewound | 200W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | HSF | 1.075" L x 1.102" W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 33 Ohms | Wirewound | 25W | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | 0.583" (14.80mm) | ||
![]() HS250 100R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | - | ±100ppm/°C | 100 Ohms | Wirewound | 250W | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | 1.646" (41.80mm) |