- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50M 4R7 J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 4.7 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS5030R00F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 30 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS150 2R4 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 2.4 Ohms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS50M 820R J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 820 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 3.846" L x 1.870" W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 220 Ohms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 1.8 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS50E3 50R F M145 ARCOL | In Stock | - | - | Axial, Box | Flanges | 49.1 x 28 x 14.8mm | + 200 C | +100ч/млн/°C | ARCOL | Box | Active | 12.5 kV | - | HSE3 | 1.933" L x 1.169" W (49.10mm x 29.70mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | 50W | 50W | Wire Wound | Clamp | - | Solder Lugs | Aluminum | 14.8mm | 49.1mm | Pulse Withstanding | 14.8 mm | 0.583" (14.80mm) | 49 mm | 14.2 mm | ||
![]() HS50M 6R8 J M303 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 6.8 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() HS300 360R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 360 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS250 15R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±5% | ±100ppm/°C | 15 Ohms | Wirewound | 250W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS50M 6R8 J M305 ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 6.8 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSF | 1.933" L x 1.102" W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 3.3 kOhms | Wirewound | 50W | - | - | - | - | Wire Leads | Aluminum | - | - | Pulse Withstanding | - | 0.583" (14.80mm) | - | - | ||
![]() NHS100 100R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 100 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() HS300 3R9 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 3.9 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() HS300 27R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 27 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS75 50R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 50 Ohms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHS75 27R J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 1.917" L x 1.870" W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 27 Ohms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 0.949" (24.10mm) | - | - | ||
![]() NHSW600 1K J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | HSW | 4.488" L x 2.835" W (114.00mm x 72.00mm) | ±5% | ±25ppm/°C | 1 kOhms | - | 600W | - | - | - | - | Wire Leads | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.772" (45.00mm) | - | - | ||
![]() HS300 R27 J ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±5% | ±100ppm/°C | 270 mOhms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 1.646" (41.80mm) | - | - | ||
![]() NHS300 170R F ARCOL | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | Box | Active | - | - | ARCOL, HS | 5.028" L x 2.854" W (127.70mm x 72.50mm) | ±1% | ±100ppm/°C | 170 Ohms | Wirewound | 300W | - | - | - | - | Solder Lugs | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | 1.646" (41.80mm) | - | - |