- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS200 50R 1% Arcol | In Stock | - | - | - | - | 18 | + 200 C | - | - 55 C | Chassis Mount | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 50 Ohms | - | - | 200 W | Screw | - | - | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | 42 mm | - | 90 mm | 72.5 mm | ||
![]() HD600-30-K Arcol | In Stock | - | - | - | - | - | - | - | - | Chassis Mount | - | - | Details | - | - | - | Bulk | HD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHS200 150R 1% Arcol | In Stock | - | - | - | - | 18 | + 200 C | - | - 55 C | Chassis Mount | - | - | Details | 1.047 lbs | 1.9 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 150 Ohms | - | - | 200 W | Screw | - | - | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | 42 mm | - | 90 mm | 72.5 mm | ||
![]() HS100 110R J Arcol | In Stock | - | - | Axial, Box | Flanges | 45 | + 200 C | ARCOL | - 55 C | Chassis Mount | Box | Active | Details | 3.703766 oz | 1.9 kV | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | 5 % | 100 PPM / C | 110 Ohms | Wirewound | 100W | 100 W | Solder Lug | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | ||
![]() HS100 6R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 6 Ohms | Wirewound | 100W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 470R J M389/2 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 470 Ohms | Wirewound | 100W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 200 mOhms | Wirewound | 100W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 122R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 122 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 2K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 2 kOhms | Wirewound | 25W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 6R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 6 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 33R F M1000 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 33 Ohms | Wirewound | 50W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS75 560R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 560 Ohms | Wirewound | 75W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS75 33K F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | ±25ppm/°C | 33 kOhms | Wirewound | 75W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS75 8R2 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±1% | ±100ppm/°C | 8.2 Ohms | Wirewound | 75W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS150 18K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±25ppm/°C | 18 kOhms | Wirewound | 150W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS75 820R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 820 Ohms | Wirewound | 75W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS25 R005 K Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±10% | ±100ppm/°C | 5 mOhms | Wirewound | 25W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS150 8R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 8 Ohms | Wirewound | 150W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS150 35R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 35 Ohms | Wirewound | 150W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS75 20K K Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±10% | ±25ppm/°C | 20 kOhms | Wirewound | 75W | - | - | - | Solder Lugs | - | Aluminum | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - |