- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Lead Style | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150 18K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±25ppm/°C | 18 kOhms | - | - | Wirewound | 150W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 820R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 820 Ohms | - | - | Wirewound | 75W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 R005 K Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±10% | - | ±100ppm/°C | 5 mOhms | - | - | Wirewound | 25W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS150 500R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | Compliant | 2.5 kV | - | Bulk | ARCOL, HS | 3.846 L x 1.075 W (97.70mm x 27.30mm) | 1 % | Solder | 100 ppm/°C | 500 Ω | 200 °C | -55 °C | Wirewound | 150W | 150 W | - | Solder Lugs | Aluminum | - | 0.949 (24.10mm) | ||
![]() HS250 150R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | - | - | - | ARCOL, HS | 4.319 L x 1.791 W (109.70mm x 45.50mm) | ±1% | - | ±100ppm/°C | 150 Ohms | - | - | Wirewound | 250W | - | - | M6 Threaded | Aluminum | - | 1.646 (41.80mm) | ||
![]() HS75 1R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | - | - | - | ARCOL, HS | 1.917 L x 1.075 W (48.70mm x 27.30mm) | ±1% | - | ±100ppm/°C | 1 Ohms | - | - | Wirewound | 75W | - | - | Solder Lugs | Aluminum | - | 0.949 (24.10mm) | ||
![]() HS50M 33R J M305 Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±100ppm/°C | 33 Ohms | - | - | Wirewound | 50W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS150 8R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 8 Ohms | - | - | Wirewound | 150W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS150 35R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 35 Ohms | - | - | Wirewound | 150W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS75 20K K Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±10% | - | ±25ppm/°C | 20 kOhms | - | - | Wirewound | 75W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 35K7 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±25ppm/°C | 35.7 kOhms | - | - | Wirewound | 50W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS25 20R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | - | ±100ppm/°C | 20 Ohms | - | - | Wirewound | 25W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 18R7 F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | ±100ppm/°C | 18.7 Ohms | - | - | Wirewound | 100W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS15 39R F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±1% | - | ±100ppm/°C | 39 Ohms | - | - | Wirewound | 15W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.433 (11.00mm) | ||
![]() HS50 R18 J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | - | ±100ppm/°C | 180 mOhms | - | - | Wirewound | 50W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 20K J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | ±25ppm/°C | 20 kOhms | - | - | Wirewound | 100W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS25 250R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | - | ±100ppm/°C | 250 Ohms | - | - | Wirewound | 25W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS150 18R J Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | - | ±100ppm/°C | 18 Ohms | - | - | Wirewound | 150W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.949 (24.10mm) | ||
![]() HS50 39R F M1000 Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | 39 Ohms | - | - | Wirewound | 50W | - | - | Solder Lugs | Aluminum | Pulse Withstanding | 0.583 (14.80mm) | ||
![]() HS100 5K F Arcol | In Stock | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | - | - | - | ARCOL, HS | 2.566 L x 1.075 W (65.20mm x 27.30mm) | ±1% | - | ±25ppm/°C | 5 kOhms | - | - | Wirewound | 100W | - | - | Solder Lugs | Aluminum | - | 0.949 (24.10mm) |